The BAT54SL-AL3-R is a Schottky Barrier Diode manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-speed switching applications, voltage clamping, and protection circuits. This diode offers low forward voltage drop and fast switching speed.
Applications
- High-speed switching circuits
- Voltage clamping
- Reverse polarity protection
- DC-DC converters
- Small signal rectification
Features
- Schottky Barrier Diode
- Low forward voltage drop
- Fast switching speed
- Small surface mount package (SOT-23)
- RoHS Compliant
Benefits
- Efficient Switching: Fast switching speed enables efficient operation in high-frequency circuits.
- Reduced Power Loss: Low forward voltage drop minimizes power dissipation.
- Voltage Protection: Provides effective voltage clamping for sensitive components.
- Compact Design: Small surface mount package allows for compact circuit designs.
- Reliable Performance: Schottky diodes offer reliable performance in demanding applications.
Additional Details
The BAT54SL-AL3-R typically has a forward voltage drop of around 0.3V to 0.4V at a forward current of 100mA. The reverse voltage is typically 30V. It is designed for reflow soldering processes. UTC provides detailed datasheets with information on reverse recovery time, junction capacitance, and thermal resistance. As an 'END - OF - LIFE' product, finding replacements or alternatives is crucial for new designs.
This Schottky diode is designed to provide efficient and reliable performance in a variety of electronic circuits. Always consult the official UTC datasheet for detailed specifications and application guidelines.