EN
  • EN
  • DE

SN74CBT16209ADLR

Part No SN74CBT16209ADLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 18-BIT FET BUS-EXCHANGE SWITCHES | IC SWITCH BUS-EXCH 18BIT 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74CBT16209
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254213-SN74CBT16209ADLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT16209ADLR CAD Model

Description

Overview of SN74CBT16209ADLR from Texas Instruments

The SN74CBT16209ADLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular component belongs to the family of bus exchange switches, which are essential for facilitating data flow control in sophisticated digital systems.

Key Features

  • Bus Switch Type: The SN74CBT16209ADLR is a 9-bit bus switch with a 2:1 multiplexer/demultiplexer configuration, which allows for flexible data routing and bandwidth management.
  • Package: Housed in an SSOP (Shrink Small Outline Package) form, this device is designed for space-saving on printed circuit boards, with the package code 'DLR' indicating the specific package type.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with many standard logic level systems.
  • Low On-State Resistance: The switch features a low on-state resistance, which minimizes signal distortion and ensures high-quality data transmission.
  • Quick Switching: Fast switching speeds are a hallmark of this device, which is crucial for high-speed data processing and real-time applications.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs on this device are tolerant to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels.

Applications

The SN74CBT16209ADLR is well-suited for a variety of applications, particularly where efficient data handling and signal integrity are paramount. Common applications include:

  • Data communication systems
  • Servers and networking equipment
  • Signal routing in audio and video equipment
  • Industrial control systems
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBT16209ADLR is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a long operational life in a variety of environmental conditions.

Whether you are designing a complex digital system or looking to upgrade existing hardware, the SN74CBT16209ADLR from Texas Instruments offers a reliable and efficient solution for your bus exchange switching needs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5537 $51.0740
48+ $2.0954 $100.5792
74+ $2.0299 $150.2126
102+ $1.9644 $200.3688
132+ $1.8990 $250.6680
177+ $1.7025 $301.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess