EN
  • EN
  • DE

MAX4195ESA+

Part No MAX4195ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R I/O ±3.75V/7.5V 8-Pin SOIC N / IC OPAMP INSTR 220KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.06 V/μs
-3db Bandwidth 220kHz
Current - Input Bias 6nA
Voltage - Input Offset 100μV
Operating Supply Current 93μA
Output Current per Channel 4.5mA
Dual Supply Voltage (±) 2.7 V ~ 7.5 V, ±1.35 V ~ 3.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786138-MAX4195ESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4195
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4195ESA+ CAD Model

Description

Introducing the MAX4195ESA+ Precision Op-Amp from Maxim Integrated

The MAX4195ESA+ is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a brand renowned for its commitment to quality and innovation in the field of analog and mixed-signal processing. This precision op-amp is an ideal choice for a wide range of applications, including sensor interfaces, data acquisition systems, and industrial control equipment.

Key Features of the MAX4195ESA+

  • High Precision: The MAX4195ESA+ offers excellent accuracy and stability, making it suitable for precision applications that require a tight tolerance on the amplification of signals.
  • Low Offset Voltage: It features a low input offset voltage, which minimizes error in signal processing and ensures high-integrity signal amplification.
  • Low Noise: The device boasts a low noise density, which is essential for applications where signal integrity is paramount, such as medical instrumentation and audio processing.
  • Rail-to-Rail Output: With its rail-to-rail output capability, the MAX4195ESA+ can swing its output voltage close to the power supply rails, maximizing the dynamic range in single-supply operations.
  • Single-Supply Operation: The op-amp operates from a single 2.85V to 5.5V power supply, which simplifies the power design and is ideal for battery-powered and portable applications.
  • Compact Package: The MAX4195ESA+ comes in a space-saving 8-pin SOIC package, making it an excellent choice for applications where board space is at a premium.

Applications for the MAX4195ESA+

The versatile nature of the MAX4195ESA+ allows it to be used in a variety of applications, including but not limited to:

  • Precision analog-to-digital converters (ADCs)
  • Battery-powered devices
  • Instrumentation and test equipment
  • Active filtering
  • Medical devices
  • Portable communication devices

With its combination of precision, low power consumption, and compact form factor, the MAX4195ESA+ from Maxim Integrated stands out as a top choice for engineers and designers looking to enhance the performance and reliability of their electronic systems. Whether you're working on a new design or upgrading an existing one, this op-amp is sure to contribute to the overall precision and efficiency of your project.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess