EN
  • EN
  • DE

MAX4181ESA+T

Part No MAX4181ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±5.5V/5.5V 8-Pin SOIC N T/R / IC OPAMP CFA 270MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 320 V/μs
-3db Bandwidth 270MHz
Current - Input Bias 1μA
Voltage - Input Offset 1.5mV
Operating Supply Current 1mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786129-MAX4181ESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4181
Introduction Date August 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4181ESA+T CAD Model

Description

Product Overview: Maxim Integrated MAX4181ESA+T

The MAX4181ESA+T is a high-performance, low-power, single-supply differential amplifier designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision amplifier is ideal for a variety of applications that require accurate signal conditioning, such as data acquisition systems, industrial process controls, and battery-powered instruments.

Key Features

  • Single-Supply Operation: The MAX4181ESA+T operates from a single 2.85V to 5.5V power supply, making it suitable for portable and low-power applications.
  • High-Speed Performance: With a bandwidth of 200MHz and a slew rate of 15V/µs, this amplifier is capable of handling high-speed signals with ease.
  • Low Power Consumption: The device features low quiescent current, which is crucial for extending battery life in portable applications.
  • Adjustable Gain: Users can set the gain externally from 1V/V to 10V/V, providing flexibility to tailor the amplifier's performance to specific application needs.
  • Excellent Dynamic Performance: The MAX4181ESA+T offers a low distortion and noise performance, ensuring the integrity of the signal is maintained throughout the amplification process.

Applications

The versatility of the MAX4181ESA+T allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Industrial process controls
  • Battery-powered instruments
  • Automatic test equipment
  • Communication systems

Package and Reliability

The MAX4181ESA+T is offered in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Additionally, Maxim Integrated's commitment to quality ensures that this differential amplifier provides reliable performance over its entire operating temperature range.

Summary

The MAX4181ESA+T from Maxim Integrated is a versatile and efficient solution for a multitude of applications requiring high-speed, low-power differential signal amplification. With its adjustable gain, low distortion, and single-supply operation, this amplifier is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess