Maxim Integrated MAX4172CSA High-Side Current-Sense Amplifier
The MAX4172CSA from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier that is ideal for a variety of applications where monitoring the current flow is crucial. This precision current-sense amplifier is designed for single-supply operation, with a wide input common-mode range from 4.5V to 76V, making it suitable for high voltage systems as well.
The MAX4172CSA comes in an 8-pin SOIC package, which is both space-saving and easy to integrate into your circuit designs. It features a voltage output that eliminates the need for gain-setting resistors, making it a versatile choice for systems that require a simple, direct interface to an ADC or microcontroller.
One of the key advantages of the MAX4172CSA is its high-side current sensing capability, which allows the sensing of the load current without interfering with the ground path of the load. This is particularly beneficial for battery-powered and portable applications, where maintaining the integrity of the ground plane is critical.
The device is capable of sensing small voltage drops across shunt resistors, enabling the precise measurement of current with minimal power loss. This feature, combined with a wide bandwidth of 500kHz, makes the MAX4172CSA an excellent choice for power management and control applications, including motor control, battery charging, and power-supply monitoring.
Maxim Integrated has designed the MAX4172CSA with a variety of built-in protections, including reverse battery protection, load-dump protection, and input protection against high voltage transients. These protections ensure the longevity and reliability of the amplifier in harsh environments and under adverse conditions.
In summary, the MAX4172CSA is a high-performance, reliable, and user-friendly current-sense amplifier that offers a cost-effective solution for high-side current monitoring in a wide range of applications. Its robust design and ease of use make it a go-to choice for designers looking to enhance their system's current sensing capabilities.