EN
  • EN
  • DE

MAX410CSA+

Part No MAX410CSA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 28MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Operating Supply Current 2.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 4.8 V ~ 10.5 V, ±2.4 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786108-MAX410CSA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX410CSA+ CAD Model

Description

Maxim Integrated MAX410CSA+ Low-Noise, Precision Operational Amplifier

The MAX410CSA+ is a high-performance, low-noise operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a company renowned for its innovative analog and mixed-signal engineering solutions. This precision op-amp is an ideal choice for applications requiring low voltage noise, high input impedance, and low offset and drift. Its unique features make it particularly suitable for high-fidelity audio systems, sensor signal conditioning, and other precision analog circuits.

The device operates from a single +4.5V to +36V supply or from dual supplies of ±2.25V to ±18V. The MAX410CSA+ offers a wide bandwidth of 28MHz and a high slew rate of 10V/µs, ensuring fast and accurate response in dynamic systems. With a total harmonic distortion (THD) of just 0.00006%, the op-amp preserves signal fidelity and minimizes distortion, making it an excellent choice for audio preamplifiers and active filters.

One of the standout features of the MAX410CSA+ is its low input noise density of 2.5nV/√Hz at 1kHz, which is critical for applications where noise performance is paramount. Additionally, the op-amp boasts a low offset voltage of 250µV and low drift over temperature, ensuring stable and predictable performance across a wide range of operating conditions.

The MAX410CSA+ comes in a compact 8-pin SOIC package, which is well-suited for space-constrained applications. Its operating temperature range of -40°C to +85°C allows for reliable operation in both commercial and industrial environments. Furthermore, the device features short-circuit protection and an output that swings rail-to-rail, maximizing the dynamic range in single-supply applications.

Engineers looking for a precision op-amp that combines low noise, high speed, and excellent linearity will find the MAX410CSA+ to be an exceptional solution. Whether it's for professional audio equipment, precision data acquisition, or any other application demanding the highest quality signal amplification, the MAX410CSA+ delivers performance that can help to achieve the desired results.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or consult the MAX410CSA+ datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7432 $52.1208
45+ $2.2508 $101.2860
69+ $2.1805 $150.4545
95+ $2.1102 $200.4690
123+ $2.0398 $250.8954
165+ $1.8288 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,769 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess