EN
  • EN
  • DE

MAX4106ESA+T

Part No MAX4106ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703577-MAX4106ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4106ESA+T CAD Model

Description

Maxim Integrated MAX4106ESA+T High-Speed Operational Amplifiers

The MAX4106ESA+T from Maxim Integrated is a cutting-edge operational amplifier that delivers high-speed performance with low distortion, making it an ideal choice for a wide range of applications, including video, RF, IF, and communications systems. This op-amp is designed to operate with a single supply voltage ranging from +4.5V to +11V, or dual supplies of ±2.25V to ±5.5V, providing flexibility in various circuit designs.

One of the standout features of the MAX4106ESA+T is its high slew rate of 600V/µs, which enables it to handle rapid changes in input signals without lag, ensuring accurate signal amplification in time-sensitive applications. Additionally, the device boasts a wide bandwidth of 175MHz at a gain of +2, which makes it suitable for processing high-frequency signals without significant loss of detail.

The MAX4106ESA+T also offers excellent video performance characteristics, with a 0.1dB gain flatness up to 50MHz. This makes it particularly useful in video processing applications where maintaining signal integrity is crucial. Furthermore, its low differential gain and phase errors contribute to a clear and stable image output in video applications.

Designed with a low input bias current of 10µA and an input offset voltage of 1mV, the MAX4106ESA+T ensures precision in amplification, minimizing errors and improving overall system accuracy. Its output can swing to within 1.5V of the supply rails, maximizing the dynamic range in single-supply operations.

The MAX4106ESA+T comes in a space-saving 8-pin SOIC package, making it suitable for compact designs where board space is at a premium. The operational amplifier is also available in tape and reel packaging, which facilitates automated assembly processes for high-volume production environments.

Overall, the MAX4106ESA+T is a high-performance operational amplifier from Maxim Integrated that offers a combination of speed, precision, and flexibility, making it a top choice for designers looking to enhance the performance of their high-speed analog circuits.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess