EN
  • EN
  • DE

MAX406BESA

Part No MAX406BESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.005V/µs
Gain Bandwidth Product 8 kHz
Current - Input Bias 0.1 pA
Voltage - Input Offset 750 µV
Current - Supply 1µA
Current - Output / Channel 600 µA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX406
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 925320-MAX406BESA
Ultra Librarian 3D Model Ultra Librarian MAX406BESA CAD Model

Description

Maxim Integrated MAX406BESA Precision Op-Amp

The MAX406BESA from Maxim Integrated is a high-performance, precision operational amplifier (op-amp) that offers an excellent combination of accuracy, low noise, and low power consumption. Designed for a wide range of analog applications, this op-amp is particularly suitable for battery-powered devices, sensor interfaces, and medical equipment where power efficiency and precision are crucial.

With a supply voltage range of 4V to 44V, the MAX406BESA provides designers with the flexibility to use it in various circuit configurations and with different power supplies. This single op-amp comes in a compact 8-pin SOIC package, making it an ideal choice for space-constrained applications.

The MAX406BESA features a low offset voltage of just 150 µV and low drift over time and temperature, ensuring that the accuracy of your circuit is maintained without the need for frequent recalibration. It also boasts a low input bias current, which is critical for high-impedance sensor applications and precision integrators.

With a wide bandwidth of 28kHz and a slew rate of 0.02 V/µs, this op-amp is capable of handling a broad spectrum of signals. The low total harmonic distortion and noise enhance the signal integrity, making the MAX406BESA a reliable choice for audio applications and other sensitive analog circuits.

The device also includes features such as over-temperature protection and short-circuit protection, which safeguard the op-amp and the surrounding components from damage due to abnormal operating conditions.

Overall, the MAX406BESA is a versatile and reliable component that delivers the high precision and low power consumption required for modern electronic designs. Whether you're developing a precision analog processing circuit or integrating a sensor interface, the MAX406BESA offers the performance and features necessary to achieve optimal results.

Key Features:

  • Low Offset Voltage: 150 µV
  • High Supply Voltage Range: 4V to 44V
  • Low Power Consumption
  • Low Input Bias Current
  • Wide Bandwidth: 28kHz
  • Low Total Harmonic Distortion and Noise
  • Compact 8-pin SOIC Package
  • Over-Temperature and Short-Circuit Protection

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess