EN
  • EN
  • DE

MAX40660ATB/VY+

Part No MAX40660ATB/VY+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIDAR 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202372-MAX40660ATB/VY+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Linear- Amplifiers Special Purpose Amplifiers
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type Transimpedance Amplifier
Applications Automotive, LIDAR Receivers, Optical
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-SWTDFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX40660ATB/VY+ CAD Model

Description

Maxim Integrated MAX40660ATB/VY+ Transimpedance Amplifier

The MAX40660ATB/VY+ is a high-performance transimpedance amplifier (TIA) designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This particular TIA is tailored for advanced optical sensor applications, offering a compelling blend of features that make it suitable for a variety of demanding environments and systems.

At the core of the MAX40660ATB/VY+ is its ability to convert small photodiode currents into a usable voltage with high precision and low noise. This makes it an ideal choice for applications such as LIDAR, optical coherence tomography (OCT), and other optical sensing technologies that require high sensitivity and fast response times.

One of the standout features of this TIA is its wide dynamic range, which ensures that it can handle a broad range of light intensities. This flexibility is crucial for systems that need to operate reliably under varying conditions. The device also boasts a high transimpedance gain, which is essential for detecting low-level light signals without sacrificing signal integrity.

The MAX40660ATB/VY+ is designed with advanced technology that minimizes power consumption while maintaining high performance. This power efficiency is particularly important for portable and battery-powered applications, where extending operational life is a key consideration.

Integration and ease of use are also key benefits of the MAX40660ATB/VY+. The device comes in a compact package that is easy to integrate into existing designs, helping to reduce the overall footprint of the system and potentially lowering manufacturing costs. Additionally, the TIA is compatible with a variety of photodiodes, giving designers the flexibility to choose the best photodiode for their specific application without worrying about compatibility issues.

In conclusion, the Maxim Integrated MAX40660ATB/VY+ transimpedance amplifier is a versatile and efficient solution for converting optical signals to electrical signals in high-sensitivity applications. Its combination of performance, power efficiency, and ease of integration makes it an excellent choice for engineers and designers working with advanced optical sensing systems.

You May Also Be Interested in

Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess