Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Differential Inputs, Microphone
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 8-uMAX
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 118215-MAX4060EUA+
Ultra Librarian 3D Model Ultra Librarian MAX4060EUA+ CAD Model

Description

Maxim Integrated MAX4060EUA+ Microphone Amplifier

The MAX4060EUA+ from Maxim Integrated is a compact, high-performance microphone amplifier designed for a variety of applications that require audio signal amplification. This highly efficient device is particularly suitable for portable electronic devices due to its small size and low power consumption.

Key Features

  • High-Quality Audio Amplification: The MAX4060EUA+ provides excellent audio performance, ensuring clear and crisp sound amplification, which is essential for high-quality audio recording and playback systems.
  • Low Voltage Operation: Operating at a supply voltage range of 1.8V to 3.6V, this amplifier is optimized for battery-powered devices, contributing to longer battery life and overall energy efficiency.
  • Adjustable Gain: The device offers two selectable gain settings of 6.5dB and 14dB, allowing users to tailor the amplification to specific needs, whether for a microphone signal or line-level audio.
  • Low Power Consumption: With its low quiescent current draw, the MAX4060EUA+ is an ideal choice for always-on applications where power conservation is critical.
  • Integrated Bias Resistor: The inclusion of an internal bias resistor simplifies the design and reduces external component count, which is beneficial in space-constrained applications.

Applications

The MAX4060EUA+ is versatile and can be used in a wide range of applications, such as:

  • Mobile Phones
  • Tablets and Laptops
  • Portable Audio Recorders
  • Bluetooth Headsets
  • Conference Systems
  • Security and Surveillance Equipment

Package and Reliability

Encased in a compact 8-pin µMAX package, the MAX4060EUA+ is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for sleek and compact electronic designs. Maxim Integrated's commitment to quality ensures that this microphone amplifier delivers reliable performance and durability, making it a trusted component in any audio signal chain.

Whether you're designing a sophisticated audio system or integrating a microphone into a wearable device, the MAX4060EUA+ offers the perfect blend of performance, size, and power efficiency to meet your design requirements.

You May Also Be Interested in

Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
ECAD model for AA8227PH-E1
STMicroelectronics
5W+5W DUAL BRIDGE AMPLIFIER | IC AMP AUDIO 5W STER POWERSO20
Lowest to $4.8896
ECAD model for TDA7266D
Rohm Semiconductor
20W+20W Class-D Speaker Amplifier for Analog Input
Lowest to $74.6524
ECAD model for BD5424EFS
National Semiconductor (TI)
Overture™ Audio Power Amplifier Series 30W Audio Power Amplifier with Mute and Standby Modes
Need more? Email Us
ECAD model for LM4700TF
NXP / Nexperia
12 W BTL or 2 x 6 W stereo car radio power amplifier
Need more? Email Us
ECAD model for TDA1519B
NXP / Nexperia
1.2 W/channel stereo class-D audio amplifier
Lowest to $0.9146
ECAD model for SA58671UK
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $16.8855
ECAD model for PCM6240QRTVRQ1
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LDX/NOPB
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ECAD model for MAX13335EGEE/V+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9780 $58.6800
140+ $0.8025 $112.3500
220+ $0.7774 $171.0280
300+ $0.7523 $225.6900
390+ $0.7272 $283.6080
520+ $0.6520 $339.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,685 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention