EN
  • EN
  • DE
  • IT

MAX4053EEE

Part No MAX4053EEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRIPLE 2X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX4053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925318-MAX4053EEE
Ultra Librarian 3D Model Ultra Librarian MAX4053EEE CAD Model

Description

Maxim Integrated MAX4053EEE Analog Multiplexer

The Maxim Integrated MAX4053EEE is a high-performance, single-ended analog multiplexer that is designed to provide precision signal routing in complex electronic systems. This device is part of Maxim's extensive line of switching products, known for their reliability and versatility. The MAX4053EEE is particularly suitable for applications that require low on-resistance, low crosstalk, and minimal distortion, making it an ideal choice for audio and video signal routing, as well as data acquisition systems and communication equipment.

Featuring a triple 2-channel configuration, the MAX4053EEE allows users to select between multiple analog inputs or outputs through a digital control interface. This multiplexer operates with a single supply voltage ranging from +2V to +12V or a dual supply voltage from ±2V to ±6V, providing design flexibility for various system requirements. Its low on-resistance (100 ohms max) and on-resistance match between channels (5 ohms max) ensure signal integrity is maintained during switching, reducing signal attenuation and preserving the quality of the transmitted signal.

The MAX4053EEE boasts a fast switching speed, with transition times typically less than 250ns, enabling rapid signal routing without significant delays. This feature is particularly useful in time-sensitive applications where signal latency can affect overall system performance. Additionally, the device's low power consumption makes it an excellent choice for portable and battery-powered applications where energy efficiency is a priority.

Encased in a compact 16-pin QSOP package, the MAX4053EEE is designed to occupy minimal board space, which is crucial for space-constrained designs. The device also features an ESD protection of up to 2000V, ensuring robustness and long-term reliability in harsh environments.

In summary, the Maxim Integrated MAX4053EEE analog multiplexer is a high-quality component that offers excellent performance for a wide range of applications. Its low on-resistance, fast switching times, and low power consumption make it a versatile solution for designers looking to optimize their signal routing capabilities in electronic systems.

You May Also Be Interested in

ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1231 $54.7386
14+ $7.4856 $104.7984
21+ $7.2517 $152.2857
29+ $7.0178 $203.5162
37+ $6.7839 $251.0043
50+ $6.0821 $304.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess