EN
  • EN
  • DE

MAX4053CSE+T

Part No MAX4053CSE+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC MULTIPLEXER TRPL 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 12 Ohm (Max)
Single Supply Voltage (V+) 2 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 088647-MAX4053CSE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4053CSE+T CAD Model

Description

Introducing the MAX4053CSE+T from Maxim Integrated

The MAX4053CSE+T is a state-of-the-art analog multiplexer/demultiplexer from Maxim Integrated, designed to deliver high-performance switching capabilities for signal routing applications. This versatile component is part of Maxim's renowned MAX405x series, known for their reliability and efficiency in managing analog signals.

Constructed with Maxim's innovative CMOS technology, the MAX4053CSE+T features a triple 2-channel configuration, providing users with the flexibility to route multiple analog signals through a single device. Its bidirectional signal paths make it suitable for both multiplexing and demultiplexing operations, allowing for seamless integration into a variety of electronic systems.

The device operates over a wide single supply range of +2V to +12V or dual supplies of ±2V to ±6V, accommodating a broad spectrum of applications from battery-powered devices to industrial equipment. The MAX4053CSE+T boasts low on-resistance (Ron) of less than 100 ohms, which remains consistent over the full signal range, ensuring minimal signal attenuation and distortion.

One of the standout features of the MAX4053CSE+T is its low power consumption. With a quiescent current of just 0.1µA, it is an excellent choice for power-sensitive applications. Additionally, the device offers high off-isolation and crosstalk rejection, which translates to clearer and more accurate signal transmission, vital for high-fidelity audio applications and precision instrumentation.

The MAX4053CSE+T comes in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. Its surface-mount form factor allows for efficient assembly in printed circuit boards, providing a streamlined solution for designers looking to optimize board space without compromising on performance.

With its robust design and superior electrical characteristics, the MAX4053CSE+T is an ideal solution for a multitude of applications, including signal routing in communication systems, data acquisition systems, test equipment, and audio/visual equipment. Maxim Integrated's commitment to quality ensures that this analog multiplexer/demultiplexer will deliver reliable performance in the most demanding environments.

For designers and engineers seeking a high-quality, versatile switching solution, the MAX4053CSE+T from Maxim Integrated represents the pinnacle of analog signal routing technology.

You May Also Be Interested in

Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Maxim Integrated
Lowest to $3.8323
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2906 $59.2308
43+ $2.7004 $116.1172
67+ $2.6161 $175.2787
92+ $2.5318 $232.9256
118+ $2.4474 $288.7932
158+ $2.1945 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess