EN
  • EN
  • DE

MCP6024-I/ST

Part No MCP6024-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 058344-MCP6024-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6024-I/ST CAD Model

Description

Microchip Technology's MCP6024-I/ST Operational Amplifier

The MCP6024-I/ST is a high-precision quad operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This op-amp is part of Microchip's extensive range of analog products and is well-suited for a variety of applications that require low power consumption and high accuracy.

The MCP6024-I/ST features a rail-to-rail input and output swing, which allows for the maximum possible dynamic range at any supply voltage. This is particularly important for battery-operated and single-supply applications where power efficiency is crucial. With a supply voltage range of 2.7V to 5.5V, the device is versatile and can be used in a wide range of operating conditions.

One of the key advantages of the MCP6024-I/ST is its low input offset voltage, which minimizes errors in precision applications. This makes it ideal for use in sensor interfaces, analog filters, and other analog circuits where signal integrity is paramount. Additionally, the low input bias current of the MCP6024-I/ST ensures minimal disturbance of the signal source, preserving the accuracy of the measurement.

The MCP6024-I/ST also boasts a high gain-bandwidth product and a low noise figure, making it suitable for audio applications and signal conditioning in communication systems. Its extended temperature range from -40°C to +125°C ensures reliable performance in harsh environments, which is essential for industrial and automotive applications.

Designed with advanced CMOS technology, the MCP6024-I/ST offers robust performance with a quiescent current of just 230 µA per amplifier, which helps in extending battery life in portable devices. The package type for this product is TSSOP-14, which is a space-saving package that is easy to integrate into compact PCB designs.

Overall, the MCP6024-I/ST from Microchip Technology is a versatile, high-performance operational amplifier that delivers precision, low power consumption, and reliability, making it an excellent choice for engineers and designers looking to improve their analog circuit designs.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5737 $50.3107
27+ $3.7528 $101.3256
42+ $3.6356 $152.6952
57+ $3.5183 $200.5431
74+ $3.4010 $251.6740
99+ $3.0492 $301.8708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess