EN
  • EN
  • DE

MAX403DJ

Part No MAX403DJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703508-MAX403DJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX403DJ CAD Model

Description

The MAX403DJ from Maxim Integrated is a high-grade precision voltage reference component designed to ensure stability and accuracy in a wide array of electronic applications. This device is part of Maxim's family of low-dropout, micropower voltage references which are notable for their low noise and low power consumption, making them ideal for battery-powered devices and high-end instrumentation.

Key Features

  • Stable Output: The MAX403DJ offers a stable and precise output voltage of 10V, which is maintained over variations in temperature, load conditions, and power supply fluctuations.
  • Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, ensuring reliable performance even with minimal difference between the input and output voltages.
  • High Accuracy: With an initial accuracy of ±0.04%, the device provides exceptional precision, critical for sensitive electronic circuits and measurement systems.
  • Low Temperature Coefficient: The device has a low temperature coefficient, typically 10ppm/°C, which ensures consistent performance over a wide temperature range.
  • Low Power Consumption: It is designed for low power consumption, drawing minimal current, making it suitable for portable and battery-operated applications.

Applications

The MAX403DJ is versatile and can be used in a variety of applications such as:

  • Precision data converters (ADCs/DACs)
  • High-resolution analog-to-digital conversion
  • Industrial instrumentation
  • Portable, battery-operated equipment
  • Medical devices
  • Automotive systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX403DJ is no exception. It is built to meet stringent requirements, ensuring high reliability for critical applications. The device is available in a compact package, allowing for easy integration into a wide range of products.

For engineers and designers looking for a reliable voltage reference that combines precision, low power, and high stability, the MAX403DJ from Maxim Integrated is an excellent choice that meets the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess