EN
  • EN
  • DE

CAT59C11KI

Part No CAT59C11KI
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027456-CAT59C11KI
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT59C11KI CAD Model

Description

The Catalyst Semiconductor CAT59C11KI is a non-volatile static RAM (NVSRAM) device with a built-in real-time clock (RTC). It combines high-speed SRAM with a non-volatile EEPROM backup, ensuring data retention even when power is lost. The integrated RTC provides accurate timekeeping functionality.

Applications

  • Industrial Control Systems: Used for storing critical data and maintaining accurate time in industrial automation and control equipment.
  • Point-of-Sale (POS) Terminals: Employs for secure storage of transaction data and time-stamping of sales records.
  • Medical Devices: Utilized in medical instruments for storing patient data and tracking events with precise timestamps.
  • Networking Equipment: Integrated into routers, switches, and other network devices for configuration storage and real-time logging.
  • Data Loggers: Used in data logging applications for preserving collected data and maintaining accurate time records.

Features

  • Non-Volatile SRAM: Combines SRAM for fast access with EEPROM for non-volatile data storage.
  • Integrated Real-Time Clock (RTC): Provides accurate timekeeping with battery backup.
  • Automatic Store on Power Down: Automatically stores SRAM data to EEPROM when power is lost.
  • Software Control: Allows software control of store and recall operations.
  • Low Power Consumption: Designed for efficient power usage, extending battery life.
  • Wide Operating Voltage Range: Operates over a broad voltage range for versatile application.
  • Serial Interface: Communicates through a serial interface (e.g., SPI, I2C) for easy integration.

Benefits

  • Data Retention: Ensures critical data is preserved even during power outages.
  • Accurate Timekeeping: Provides reliable timekeeping with the integrated RTC, essential for many applications.
  • Simplified System Design: Combines memory and RTC functions into a single chip, reducing component count and board space.
  • Ease of Use: Software control allows for flexible data management and configuration.
  • Reliable Performance: Offers robust and reliable operation in demanding environments.

Additional Details

The CAT59C11KI typically requires a 3V or 5V power supply. Its serial interface allows for easy communication with microcontrollers and other system components. Further technical details can be found in the Catalyst Semiconductor datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess