EN
  • EN
  • DE

MAX4028EWE+T

Part No MAX4028EWE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Analog Multiplexer Triple 2: 1 16-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 210 MHz
Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Max Power Dissipation 762 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Circuits 3
Operating Supply Current 29 mA
Operating Supply Voltage 5 V
Output Current per Channel 30 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 300 V/µs
Win Source Part Number 1075343-MAX4028EWE+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4028EWE+T CAD Model

Description

Maxim Integrated's MAX4028EWE+T: A High-Performance Analog Multiplexer

The MAX4028EWE+T is a state-of-the-art analog multiplexer from Maxim Integrated, designed to deliver exceptional performance in a variety of signal routing applications. This device is part of Maxim's renowned family of high-speed, low-voltage, single-ended analog multiplexers and switches that cater to the demanding needs of modern electronic systems.

This multiplexer boasts a wide bandwidth, which ensures that signals are passed through with minimal distortion and attenuation, making it an ideal choice for video and audio signal routing. With its high-speed switching capabilities, the MAX4028EWE+T can handle fast signal transitions with ease, providing a reliable solution for applications that require quick and accurate signal routing.

One of the defining features of the MAX4028EWE+T is its single-ended operation. This allows for simple integration into systems without the need for differential signal conversion, simplifying design and reducing component count. The device operates from a single +2V to +5.5V supply, making it versatile for use in both portable and fixed power environments.

The MAX4028EWE+T comes in a compact 16-pin SOP (Small Outline Package), which is ideal for space-constrained applications. The “+T” suffix indicates that this product is provided in a tape and reel packaging, which facilitates automated assembly processes, making it suitable for high-volume production environments.

With its low power consumption, the MAX4028EWE+T is an energy-efficient choice for battery-operated devices. It also features a high off-isolation and crosstalk rejection, which minimizes interference between channels and ensures signal integrity. The device's low on-resistance further contributes to its high-performance characteristics by reducing signal loss and preserving the quality of the transmitted signal.

In summary, the MAX4028EWE+T from Maxim Integrated is a versatile, high-speed analog multiplexer that offers a combination of performance, power efficiency, and compact form factor. It is well-suited for a wide range of applications, including consumer electronics, telecommunications, data acquisition systems, and medical equipment, where precise signal routing is critical.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess