EN
  • EN
  • DE

MAX4024EUD+T

Part No MAX4024EUD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2:1 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 3
-3db Bandwidth 200MHz
Slew Rate 360 V/μs
Operating Supply Current 25mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1067990-MAX4024EUD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4024EUD+T CAD Model

Description

Maxim Integrated MAX4024EUD+T: High-Speed, Low-Power, Single-Supply Op Amp

The MAX4024EUD+T from Maxim Integrated is a high-performance operational amplifier designed for a wide range of applications. This device is part of the MAX4024 family and comes in a compact TSSOP-14 package, offering a blend of speed, power efficiency, and versatility, making it suitable for portable and space-constrained applications.

Featuring a high-speed operation with a 300MHz -3dB bandwidth and a fast 160V/µs slew rate, the MAX4024EUD+T is ideal for video, communication, and instrumentation systems where rapid signal processing is crucial. It operates from a single +3V to +5.5V power supply, which allows it to be used in battery-powered devices without the need for dual supplies, thus simplifying the power supply design and saving board space.

Despite its high-speed characteristics, the MAX4024EUD+T maintains low power consumption with a quiescent current of just 5.1mA, making it an excellent choice for energy-sensitive applications. Additionally, it boasts a low differential gain and phase error, which is essential for maintaining signal integrity in video processing applications.

The device also features a high input impedance and a low input bias current, thus reducing the loading effect on the preceding stage and making it suitable for high-impedance sensor interfaces and buffer applications. Its rail-to-rail output capability ensures maximum dynamic range, which is particularly beneficial in ADC driver applications and general-purpose amplification tasks.

The MAX4024EUD+T is designed with robustness in mind, featuring an output short-circuit current limit and thermal shutdown protection. These features ensure reliable operation under a variety of conditions and protect the device from damage due to overloads or excessive temperatures.

In summary, the MAX4024EUD+T by Maxim Integrated is a versatile, high-speed op amp that offers a compelling mix of speed, power efficiency, and single-supply operation. It is a solid choice for designers looking to optimize their systems for performance and power in a small form factor.

You May Also Be Interested in

Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9663 $59.4945
36+ $3.2548 $117.1728
55+ $3.1532 $173.4260
76+ $3.0515 $231.9140
98+ $2.9499 $289.0902
132+ $2.6450 $349.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess