EN
  • EN
  • DE

MAX4020CSD+T

Part No MAX4020CSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703497-MAX4020CSD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4020CSD+T CAD Model

Description

Maxim Integrated MAX4020CSD+T: High-Speed, Low-Power, Single-Supply Op-Amp

The MAX4020CSD+T from Maxim Integrated is a high-performance operational amplifier designed for a broad range of applications requiring high speed, low power consumption, and single-supply operation. This op-amp is particularly suitable for battery-powered devices, portable equipment, and any circuitry where power efficiency is critical.

Operating from a single +2.7V to +5.5V supply, the MAX4020CSD+T offers designers the flexibility to use it in systems with various power requirements. Its low supply current of just 1.6mA (typical) makes it an excellent choice for power-sensitive applications, while not compromising on speed, with a slew rate of 20V/μs and a gain-bandwidth product of 80MHz.

The device comes in a space-saving 14-pin SOIC package, making it ideal for compact designs. The MAX4020CSD+T also features rail-to-rail outputs, which provide the maximum possible dynamic range at the output, a critical feature for applications such as data acquisition systems, portable instrumentation, and audio processing where full utilization of the supply voltage is necessary.

With its low distortion and noise performance, the MAX4020CSD+T is also well-suited for precision analog applications. The op-amp's total harmonic distortion (THD) is low, ensuring clean signal amplification, and its low input bias current allows for accurate signal processing in high-impedance sensor interfaces and ADC buffer applications.

The MAX4020CSD+T also features a disable function that reduces the supply current to 0.1µA (typical), providing additional power savings. This is particularly useful in power-down and standby modes in battery-operated devices where extending battery life is essential.

Overall, the Maxim Integrated MAX4020CSD+T operational amplifier is a versatile component that combines high speed, low power consumption, and single-supply operation, making it an excellent choice for a wide range of applications where efficiency and performance are key considerations.

For further information, including detailed specifications, application notes, and support resources, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess