Maxim Integrated MAX4019EEE+ High-Speed, Low-Power, Level Translators
The MAX4019EEE+ from Maxim Integrated is a versatile and efficient high-speed, low-power level translator designed for bidirectional voltage-level translation. This device is particularly suited for applications requiring the translation of signals between different voltage domains in mixed-supply systems.
Key Features
- High-Speed Operation: The MAX4019EEE+ is capable of translating signals at high speeds, making it ideal for applications that require fast data transmission.
- Low-Power Consumption: Designed with power efficiency in mind, this level translator is suitable for battery-operated devices and power-sensitive applications.
- Wide Voltage Range: It supports a broad voltage range, accommodating level translation between lower voltage logic levels and higher voltage logic levels.
- Flexible Bidirectional Interface: This device can be used for bidirectional voltage-level translation without the need for a direction control signal, simplifying the interface design.
Applications
The MAX4019EEE+ is ideal for a variety of applications, including but not limited to:
- Multivoltage system level translation
- Cellular phones
- PDAs
- Laptops
Technical Specifications
Some of the technical specifications of the MAX4019EEE+ include:
- Supply Voltage Range: 1.2V to 3.6V (VCCA) and 1.65V to 5.5V (VCCY)
- Low Quiescent Current: Reducing power consumption in standby mode
- High Impedance on Power Down: Ensuring minimal leakage when the device is powered off
- ESD Protection: Providing robustness against electrostatic discharge events
Package Information
The MAX4019EEE+ comes in a compact 16-lead QSOP package, making it suitable for space-constrained applications while still offering excellent thermal performance.
Ordering Information
For ordering, the Maxim Integrated part number is MAX4019EEE+. Additional information, including datasheets, reference designs, and ordering details, can be found on the Maxim Integrated website or through authorized distributors.