Maxim Integrated's MAX4017ESA+ High-Speed, Low-Power, Single-Supply Op Amp
The MAX4017ESA+ is a precision operational amplifier (op amp) from Maxim Integrated, designed to offer a blend of high-speed performance and low-power consumption, all within a single-supply voltage range. This makes it an ideal choice for a variety of applications that demand efficiency and speed, such as battery-powered devices, portable equipment, and analog signal processing circuits.
Operating from a single 2.7V to 5.5V supply, the MAX4017ESA+ is capable of delivering a high slew rate of 10V/μs and a gain-bandwidth product of 10MHz, ensuring that signals are amplified rapidly and with high fidelity. Despite its high-speed characteristics, the op amp maintains a low quiescent current of just 1.1mA, which is essential for power-sensitive applications.
The MAX4017ESA+ comes in a compact 8-pin SOIC package, which is well-suited for space-constrained designs. Its rail-to-rail output capability allows for maximum dynamic range, especially useful when operating at lower supply voltages. Additionally, the device offers excellent thermal performance and stability over the entire operating temperature range of -40°C to +85°C.
Key features of the MAX4017ESA+ include:
- Single-supply operation (2.7V to 5.5V)
- High slew rate: 10V/μs
- Gain-bandwidth product: 10MHz
- Low quiescent current: 1.1mA
- Rail-to-rail output
- Low distortion and low noise
- Compact 8-pin SOIC package
- Extended temperature range: -40°C to +85°C
With its low distortion and noise performance, the MAX4017ESA+ is also an excellent choice for audio applications, data acquisition systems, and any other system that requires clean and accurate signal amplification. Its robust design ensures that it can withstand the demands of a wide range of industrial and consumer applications.
Whether you're designing a high-performance audio system, a portable medical device, or a sophisticated sensor interface, the MAX4017ESA+ from Maxim Integrated offers the perfect balance of speed, power efficiency, and reliability to meet your operational amplification needs.