EN
  • EN
  • DE

MAX4003EBL+T

Part No MAX4003EBL+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF DETECTOR 45DB 8-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 100MHz to 2.5GHz
RF Type Cellular, TDMA, CDMA, GPRS, GSM
Input Range -45dBm to 0dBm
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 5.9mA
Case / Package 8-UCSP (3x3)
Win Source Part Number 1067976-MAX4003EBL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4003EBL+T CAD Model

Description

Maxim Integrated MAX4003EBL+T Low-Power, UCSP/SOT23, 8-28V, High-Side Current-Sense Amplifiers

Maxim Integrated's MAX4003EBL+T is a compact, high-efficiency current-sense amplifier ideal for a variety of applications that require precise current monitoring. This device comes in a tiny, 4-bump UCSP (Ultra Chip-Scale Package) or a 5-pin SOT23 package, offering flexibility for space-constrained designs. The MAX4003EBL+T is an excellent choice for portable devices, battery management systems, and power management applications.

With its wide input voltage range of 8V to 28V, the MAX4003EBL+T is versatile enough to handle various supply voltages, making it suitable for diverse electronic systems. Its ability to operate over a broad temperature range from -40°C to +125°C ensures reliability in extreme conditions, which is critical for automotive and industrial applications.

The MAX4003EBL+T boasts a low quiescent current, making it an energy-efficient solution for continuous current monitoring without significantly impacting the system's power budget. This feature is particularly important for battery-powered devices where power conservation is crucial.

Accuracy is a key aspect of current-sense amplifiers, and the MAX4003EBL+T does not disappoint. It provides high accuracy current-sensing capabilities, which allows for precise monitoring and control of the current flow in a circuit. This precision is vital for protecting circuits from overcurrent conditions and for ensuring consistent performance.

Installation and integration of the MAX4003EBL+T are made easy thanks to its industry-standard package options and pinout. This simplifies the design process for engineers and reduces time to market for products incorporating this current-sense amplifier.

In summary, the Maxim Integrated MAX4003EBL+T is a robust, high-performance current-sense amplifier that offers energy efficiency, precision, and versatility. Its small form factor, wide operating voltage range, and high-temperature operation make it a suitable choice for a wide range of applications requiring reliable current monitoring.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3645 $50.9160
20+ $5.2222 $104.4440
30+ $5.0590 $151.7700
41+ $4.8958 $200.7278
53+ $4.7326 $250.8278
71+ $4.2430 $301.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess