EN
  • EN
  • DE

MAX40004ANS02+T

Part No MAX40004ANS02+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 4WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.7V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 3.3V
Current - Input Bias (Max) 0.03µA
Current - Quiescent (Max) 1.3µA
Propagation Delay (Max) 25µs
Hysteresis 8mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 4-XFBGA, WLBGA
Mounting Type Surface Mount
Supplier Device Package 4-WLP (0.73x0.73)
Base Product Number MAX40004
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075333-MAX40004ANS02+T
Ultra Librarian 3D Model Ultra Librarian MAX40004ANS02+T CAD Model

Description

The MAX40004ANS02+T from Maxim Integrated is a high-precision, low-power operational amplifier (op-amp) that offers a unique blend of features making it ideal for battery-powered and portable applications. This op-amp is part of Maxim's extensive range of analog integrated circuits, designed to provide efficient solutions for signal processing tasks.

With its ultra-small footprint, the MAX40004ANS02+T comes in a compact 6-bump WLP (Wafer-Level Package), which is highly advantageous for space-constrained designs. Despite its diminutive size, this op-amp does not compromise on performance. It boasts a low input offset voltage and a low quiescent current, ensuring accuracy and energy efficiency, which are critical in prolonging battery life in portable devices.

The MAX40004ANS02+T operates from a single supply voltage ranging from 1.7V to 5.5V, making it versatile for various applications. This single-supply operation eliminates the need for dual supplies, simplifying power management in complex systems. Additionally, the op-amp features a rail-to-rail output stage, which allows the output to swing within millivolts of the power supply rails, maximizing the dynamic range in low-voltage applications.

This op-amp also features a low input bias current and has a bandwidth of 200kHz, which is suitable for a wide array of low-frequency applications such as sensor signal conditioning, portable medical devices, and battery-powered instrumentation. Its low noise characteristics ensure a clean signal amplification, crucial for precision measurement and data acquisition systems.

Maxim Integrated's commitment to high-quality standards ensures that the MAX40004ANS02+T op-amp delivers consistent and reliable performance. It is a testament to their expertise in designing integrated circuits that not only meet but exceed the stringent requirements of modern electronic systems.

In summary, the MAX40004ANS02+T is a testament to Maxim Integrated's ability to combine miniaturization with performance, offering designers a powerful tool for creating sophisticated, energy-efficient products.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,477 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess