EN
  • EN
  • DE

MAX397EWI

Part No MAX397EWI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, 16-Channel/Dual 8-Channel, Low-Voltage, CMOS Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1.8Ohm
Supply Voltage , Single (V+) 2.7V ~ 16V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 11pF, 80pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX397
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213405-MAX397EWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX397EWI CAD Model

Description

Product Overview: MAX397EWI from Maxim Integrated

The MAX397EWI is a precision, 16-channel, low-voltage, CMOS analog multiplexer/demultiplexer from Maxim Integrated, a renowned leader in the development of integrated circuits. This versatile component is designed for applications requiring high-performance switching of analog signals. It is well-suited for use in data acquisition systems, test equipment, and communication systems, where a premium is placed on accurate and reliable signal routing.

Key Features

  • Multiple Configuration Options: The device can be configured as a dual 8-channel multiplexer, a single 16-channel multiplexer, or a differential 8-channel multiplexer, providing flexibility for various use cases.
  • Low Voltage Operation: It operates from a single +5V supply or dual ±5V supplies, which allows for low-power consumption and compatibility with a wide range of signal levels.
  • Low On-Resistance: The MAX397EWI features a low on-resistance (100 ohms max), which minimizes signal attenuation and ensures high-quality signal switching.
  • ESD Protection: Electrostatic discharge protection is included on all digital and analog inputs and outputs, enhancing the robustness of the device in harsh environments.
  • Serial Interface: The device includes a serial digital interface, which allows for reduced pin count and easy control using standard microcontroller interfaces.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Test Equipment
  • Medical Instrumentation

The MAX397EWI is available in a wide temperature range, making it suitable for industrial applications. Its 28-pin wide-body SOIC package ensures compatibility with standard PCB layouts and easy integration into a variety of systems. With Maxim Integrated's commitment to quality and reliability, the MAX397EWI represents an excellent choice for designers looking to incorporate a versatile and high-performance analog multiplexer/demultiplexer into their electronic designs.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess