EN
  • EN
  • DE

BTB10-800BRG

Part No BTB10-800BRG
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 10A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155393-BTB10-800BRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB10-800BRG CAD Model

Description

The BTB10-800BRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current capability of up to 10A. This semiconductor device is part of the Snubberless™ series, which is optimized for use in applications where high bidirectional transient and blocking voltage capability are required.

Key Features

  • Current Rating: The device can handle a maximum current of 10A, making it suitable for moderate to high power applications.
  • Repetitive Peak Off-State Voltage: With an 800V rating, this triac can withstand high voltage without transitioning to the conducting state when it is in the off state.
  • Snubberless Technology: The BTB10-800BRG benefits from STMicroelectronics' Snubberless technology, which allows for higher performance and reliability without the need for additional snubber circuit components.
  • Gate Trigger Current: A low gate trigger current (IGT) enhances the device's sensitivity, making it easier to control.
  • Package: Housed in a robust and insulated TO-220AB package, it ensures thermal efficiency and mechanical durability.

Applications

The BTB10-800BRG is ideal for a wide range of AC power control applications. These include, but are not limited to, motor control circuits, domestic lighting dimmers, heating regulators, and static switching relays. Its robustness and high load capacity make it a preferred choice for systems that require reliable and consistent performance.

Advantages

Utilizing the BTB10-800BRG from STMicroelectronics allows designers to leverage a triac that offers high surge capability, stability, and longevity. The Snubberless design simplifies circuit complexity and reduces component count, which can lead to cost savings and more compact designs. Moreover, its compatibility with a wide range of driving circuits makes it a versatile component for various electrical applications.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The BTB10-800BRG is manufactured in compliance with international standards, ensuring both reliability and eco-friendliness. It adheres to RoHS directives and is designed for lead-free processing, reflecting STMicroelectronics' dedication to reducing the environmental impact of their products.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess