EN
  • EN
  • DE

RLZ15B

Part No RLZ15B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183378-RLZ15B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ15B CAD Model

Description

The RLZ15B is a Zener diode from Rohm Semiconductor, specifically designed for voltage regulation and overvoltage protection in electronic circuits. Zener diodes work by maintaining a stable voltage across their terminals when operating in the reverse breakdown region. This allows them to provide a consistent voltage output, regardless of variations in input voltage or load current, making them essential for protecting sensitive components and ensuring stable circuit operation.

Applications:

  • Voltage regulation in power supplies to provide stable output voltages.
  • Overvoltage protection in electronic devices, preventing damage from voltage spikes.
  • Clipping circuits to limit voltage levels and protect downstream components.
  • Reference voltage sources for analog circuits, ensuring accurate and stable operation.
  • Transient voltage suppression to protect against sudden voltage surges.

Features:

  • Stable Zener Voltage: Provides a precise and reliable reference voltage, typically around 15V, with specific tolerance defined in the datasheet.
  • Low Reverse Leakage Current: Minimizes power loss, increasing overall circuit efficiency and reducing heat generation.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage, enhancing the device's robustness.
  • Compact Package: Designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Reliable Performance: Ensures consistent and dependable operation across a wide range of operating conditions.

Benefits:

  • Precise Voltage Regulation: Maintains a consistent voltage output, protecting downstream components from voltage fluctuations and ensuring stable operation.
  • Enhanced Circuit Protection: Prevents damage from overvoltage conditions, extending the lifespan of electronic devices and reducing the risk of failure.
  • Improved System Stability: Provides a stable reference voltage, contributing to the overall stability and reliability of the electronic system.
  • Reduced Power Consumption: Low leakage current contributes to energy efficiency, reducing power consumption and extending battery life in portable devices.
  • Increased Reliability: Robust design and high surge current capability ensure dependable operation in demanding environments.

Additional Details:

The RLZ15B Zener diode has a typical Zener voltage of 15V. Always consult the official datasheet for specific voltage ratings, temperature coefficients, and other critical parameters. It is commonly available in surface-mount packages, facilitating automated assembly and minimizing board space. Its ability to respond quickly to voltage transients makes it a reliable choice for safeguarding sensitive electronic components. Proper thermal management should be considered in high-power applications to prevent overheating and ensure optimal performance. Ensuring the reverse current remains within the specified limits is crucial for maintaining long-term reliability and performance. It's frequently used in various electronic applications, including power supplies, voltage regulators, and protection circuits in both industrial and consumer electronics. The device should be used in accordance with the manufacturer's recommendations to ensure optimal performance and longevity.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess