Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197408-ADR30AR
Categories Custom Parts
Manufacturer Thomas & Betts
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR30AR CAD Model

Description

The Thomas & Betts 1197408-ADR30AR is a custom electronic part that is designed to meet specific requirements of electronic devices. This part is manufactured by Thomas & Betts, a leading manufacturer of electrical components.

  • RoHS Compliance: Non-compliant
  • Supply and Demand: Limited

You May Also Be Interested in

Amphenol
CONN ARRAY RCPT 200POS SMD GOLD / 200 Position Connector Array, Female Sockets Surface Mount Gold
Need more? Email Us
ECAD model for 55724-001LF
Analog Devices Inc.
Need more? Email Us
ECAD model for AD171J
TE Connectivity
Spec 99M 1Conductor 28AWG Tin Plated Copper Orange 600V
Need more? Email Us
ECAD model for 99M0111-26-3
Texas Instruments
Need more? Email Us
ECAD model for AIC23BIQ1
Alliance Memory, Inc.
Dram 4MX4 Soj Fp 3.3V 2KREF
Need more? Email Us
ECAD model for AS4LC4M4F1-60JC
Rochester Electronics
Need more? Email Us
ECAD model for 74F161DC
Conexant Systems
Need more? Email Us
ECAD model for 20463-21P1
Amd
Need more? Email Us
ECAD model for AM28F256-75PC
Amphenol
CONN HEADER VERT 20POS 2.54MM / Connector Header Through Hole 20 position 0.100" (2.54mm)
Lowest to $1.4609
ECAD model for 71918-120LF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention