EN
  • EN
  • DE
  • IT

MAX3964AETP+

Part No MAX3964AETP+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 20TQFN / Limiting Amplifier IC Optical Networks 20-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX3964
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211265-MAX3964AETP+
Ultra Librarian 3D Model Ultra Librarian MAX3964AETP+ CAD Model

Description

Maxim Integrated MAX3964AETP+ Product Overview

The MAX3964AETP+ from Maxim Integrated is a high-performance, low-power, limiting amplifier designed for use in optical communication systems. This device is an essential component for applications requiring signal conditioning, such as fiber optic receivers, where it amplifies the incoming weak signals to a level suitable for further processing while maintaining signal integrity.

The MAX3964AETP+ operates over a wide bandwidth and features a programmable loss of signal (LOS) threshold, making it highly adaptable to various data rates and optical inputs. It is optimized for 622Mbps to 3.2Gbps applications, which covers a range of high-speed communication standards, including Gigabit Ethernet, Fibre Channel, and SONET/SDH.

With its differential inputs and outputs, the MAX3964AETP+ provides excellent noise rejection and signal fidelity. The device is equipped with an on-chip input equalizer that compensates for the frequency-dependent attenuation of the optical module or PCB traces, ensuring a consistent performance across different installation environments and cable lengths.

The amplifier comes in a compact, 20-pin TQFN package with an exposed pad, which helps in achieving efficient thermal management. This small form factor makes the MAX3964AETP+ an ideal choice for space-constrained applications. Additionally, with a single 3.3V supply voltage, it simplifies power management in system designs.

Maxim Integrated is known for its commitment to reliability, and the MAX3964AETP+ is no exception. It features built-in safety functions such as thermal overload protection and a power-on reset. This ensures stable operation over the device's extended temperature range of -40°C to +85°C, which is crucial for maintaining performance in harsh industrial environments.

In summary, the MAX3964AETP+ is a versatile and reliable choice for designers looking to enhance their optical communication systems. Its combination of high-speed performance, adaptability, and compact size makes it a valuable component in the field of fiber optic data transmission.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9117 $58.6755
35+ $3.2096 $112.3360
55+ $3.1093 $171.0115
75+ $3.0090 $225.6750
97+ $2.9088 $282.1536
129+ $2.6078 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess