EN
  • EN
  • DE

MAX393AUA

Part No MAX393AUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703449-MAX393AUA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX393AUA CAD Model

Description

The MAX393AUA from Maxim Integrated is a high-performance, precision, quad, single-pole single-throw (SPST) analog switch that offers a perfect solution for precision signal switching in a wide range of applications. It is designed to operate from a single +5V supply or dual ±15V supplies, making it extremely versatile for various system designs.

This analog switch features four independently controllable switches, each with low on-resistance and on-resistance matching between channels of less than 5Ω. This ensures minimal signal distortion and excellent channel-to-channel crosstalk performance, which is critical in high-precision analog applications. The MAX393AUA also boasts low charge injection, which minimizes signal corruption during switching events, making it suitable for sample-and-hold circuits, test equipment, and audio signal routing.

Key Features:

  • Low On-Resistance: 100Ω max
  • On-Resistance Matching Between Channels: 5Ω max
  • Low Charge Injection: 10pC max
  • Single-Supply Operation: +5V
  • Dual-Supply Operation: ±15V
  • Fast Switching Times: t<sub>ON 175ns max, t<sub>OFF 145ns max
  • Low Power Consumption
  • ESD Protection: >2000V per Method 3015.7
  • TTL/CMOS-Compatible Control Inputs

The MAX393AUA is available in an ultra-small, 8-pin µMAX package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for reliable operation in harsh environments. The device's ESD protection exceeds 2000V per Method 3015.7, providing robustness for handling and long-term reliability.

Typical applications for the MAX393AUA include data acquisition systems, communication systems, avionics, medical equipment, and any other system that requires high-precision analog signal management. With its precision specifications and reliable performance, the MAX393AUA is a smart choice for designers looking to optimize their analog signal path with minimal signal loss and distortion.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess