EN
  • EN
  • DE

MAX3869EMAE+

Part No MAX3869EMAE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703434-MAX3869EMAE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3869EMAE+ CAD Model

Description

Maxim Integrated MAX3869EMAE+ Overview

The MAX3869EMAE+ is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated for use in optical receivers. This component is specifically engineered to work in fiber optic communication systems, where it amplifies the current signal from a photodiode and converts it into a usable voltage signal. The MAX3869EMAE+ is an essential part of optical networks, facilitating high-speed data transmission over long distances.

Key Features

  • High Bandwidth: The device offers a wide bandwidth, which is crucial for maintaining the integrity of high-speed signals in applications such as Gigabit Ethernet or Fiber Channel.
  • Low Noise: With its low-noise design, the MAX3869EMAE+ ensures a clean signal amplification, resulting in a higher signal-to-noise ratio that is vital for reliable data communication.
  • Adjustable Gain: Users can set the transimpedance gain to meet specific system requirements, allowing for flexibility in different applications.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management in the overall design of the optical system.
  • Automatic Gain Control (AGC): This feature helps to maintain a constant output amplitude, despite variations in input signal strength, which is crucial for consistent performance.

Applications

The MAX3869EMAE+ is ideal for various high-speed optical communication applications, including:

  • Sonnet/SDH Networks
  • Gigabit Ethernet
  • Fiber Channel
  • Optical Network Switches and Routers

Package and Reliability

The MAX3869EMAE+ comes in a 16-pin QSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet the rigorous demands of the telecommunications industry and ensure stable performance over the product's lifespan.

Whether for upgrading existing communication infrastructure or developing new high-speed optical networks, the Maxim Integrated MAX3869EMAE+ transimpedance amplifier is a key component that offers performance, efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess