Products specifications Report Issue?

Win Source Part Number WS1169147-STM32H725VGH3
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 550MHz
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian STM32H725VGH3 CAD Model

Description

STM32H725VGH3 Microcontroller - STMicroelectronics

The STM32H725VGH3 is a high-performance microcontroller from STMicroelectronics, designed to offer the perfect blend of processing power, energy efficiency, and innovative features for a wide range of applications. This advanced MCU is part of the STM32H7 series, which is renowned for its dual-core architecture, combining the power of an Arm Cortex-M7 core with the efficiency of a Cortex-M4 core.

Key Features:

  • Core: Arm Cortex-M7 running up to 550 MHz with a Cortex-M4 integrated.
  • Memory: Includes 1 Mbyte of Flash memory and 564 Kbytes of RAM, providing ample space for complex applications and multitasking.
  • Graphics: Chrom-ART Accelerator for enhanced graphic performance, along with an LCD-TFT controller, ensuring vibrant display capabilities.
  • Performance: High-performance floating-point unit (FPU) and DSP instructions, which increase the range of addressable applications.
  • Connectivity: A rich set of peripherals for connectivity, including USB OTG, Ethernet, CAN, camera interface, and multiple serial interfaces.
  • Power Efficiency: Energy-saving modes and an adaptive real-time ART Acceleratorâ„¢ to optimize dynamic power consumption.
  • Security: Advanced security features such as hardware-based cryptographic accelerators, secure boot, and secure firmware update capabilities.

The STM32H725VGH3 is designed to tackle the demands of emerging applications in the industrial, consumer, medical, and security sectors. Its dual-core architecture allows for the execution of resource-intensive operations on the Cortex-M7 core while managing control tasks on the Cortex-M4 core, optimizing performance and efficiency.

Developers will appreciate the extensive development ecosystem surrounding the STM32 family, which includes integrated development environments (IDEs), software libraries, and the STMicroelectronics support community. This ensures a smooth development process from prototype to production.

With its advanced architecture, rich set of peripherals, and robust security features, the STM32H725VGH3 microcontroller represents a powerful and flexible solution for sophisticated applications that require high processing power, graphical capabilities, and connectivity, all while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us
ECAD model for LM3S6965-EQC50-A2
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Lowest to $5.2675
ECAD model for STM32G0B0KET6
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 90-WLCSP (4.2x3.95)
Lowest to $44.3182
ECAD model for STM32U585OIY6QTR
Microchip Technology
IC MCU 8BIT 2KB FLASH 14SOIC / AVR tinyAVRâ„¢ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-SOIC
Lowest to $1.3926
ECAD model for ATTINY204-SSNR
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16Câ„¢ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
NXP / Nexperia
IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Lowest to $147.7273
ECAD model for SC68376BACAB20
Microchip Technology
IC MCU 32BIT 64KB FLASH 64VQFN
Need more? Email Us
ECAD model for PIC32MX320F064H-40V/MR
Microchip Technology
IC MCU 8BIT 16KB FLASH 64LQFP / 80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Lowest to $15.7628
ECAD model for AT89C5130A-RDRUM
Microchip Technology
IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Lowest to $1.0158
ECAD model for PIC18LF26K40T-I/SO

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4046 $77.4046
2+ $63.5115 $127.0230
3+ $61.5268 $184.5804
4+ $59.5420 $238.1680
5+ $57.5573 $287.7865
6+ $51.6031 $309.6186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 642 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention