EN
  • EN
  • DE

MAX3863ETJ+T

Part No MAX3863ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 2.7Gbps 1 Channel 3.15 V ~ 3.6 V 32-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Number of Channels 1
Operating Supply Voltage 3.15 V ~ 3.6 V
Current - Supply 58mA
Current - Modulation 80mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Device Package 32-TQFN-EP (5x5)
Mounting Style Surface Mount
Win Source Part Number 105036-MAX3863ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX3863ETJ+T CAD Model

Description

Maxim Integrated MAX3863ETJ+T Optical Amplifier

The MAX3863ETJ+T from Maxim Integrated is a cutting-edge optical amplifier designed to significantly enhance the performance and efficiency of fiber optic communication systems. This product is part of Maxim's family of high-speed, low-power transimpedance amplifiers (TIAs) that are engineered to provide exceptional signal amplification for optical receivers.

Key Features

  • High Bandwidth: The MAX3863ETJ+T offers a wide bandwidth that allows it to support various data rates, making it suitable for both current and future high-speed optical networks.
  • Low Power Consumption: Maxim Integrated has designed this TIA with energy efficiency in mind, ensuring low power consumption to help reduce the overall power requirements of optical systems.
  • Automatic Gain Control (AGC): This feature allows the device to maintain a consistent output amplitude despite variations in the input signal, ensuring stable performance across different operating conditions.
  • Small Form Factor: The device comes in a compact, surface-mount package (TQFN-EP), which is ideal for space-constrained applications.
  • Wide Operating Temperature Range: The MAX3863ETJ+T is designed to operate over a broad temperature range, making it suitable for various environments and applications.

Applications

The MAX3863ETJ+T is ideal for deployment in a range of optical communication systems, including:

  • Long-haul and metropolitan area networks (MANs)
  • Dense wavelength division multiplexing (DWDM) systems
  • Optical transceivers and transponders
  • Fiber-to-the-home (FTTH) infrastructures

Maxim Integrated's commitment to quality and performance is evident in the MAX3863ETJ+T, making it a reliable choice for designers and engineers looking to enhance the capabilities of their optical communication solutions. With its superior signal amplification, low power requirements, and robust design, this optical amplifier is poised to play a crucial role in the advancement of fiber optic technologies.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess