EN
  • EN
  • DE

MAX3840ETJ+T

Part No MAX3840ETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SW CROSSPOINT DL 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Data Transport
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 32-TQFN-EP (5x5)
Mounting Surface Mount
Win Source Part Number 116846-MAX3840ETJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3840ETJ+T CAD Model

Description

Maxim Integrated MAX3840ETJ+T Product Overview

The MAX3840ETJ+T from Maxim Integrated is a high-performance, 3.2Gbps, 4 x 4 crosspoint switch designed for applications requiring high-speed data routing and signal integrity. This advanced chip is a perfect choice for network routers, switches, and data storage systems where reliable and efficient data transfer is critical.

Key Features

  • High-Speed Data Transfer: Supports data rates up to 3.2Gbps, making it suitable for high-speed data applications.
  • Low Power Consumption: Optimized for power-sensitive applications, the device operates with a low power consumption, reducing the overall power requirement of the system.
  • Low Crosstalk: Engineered to minimize crosstalk, the MAX3840ETJ+T ensures signal integrity even in dense routing environments.
  • Flexible Configuration: The 4 x 4 crosspoint switch allows for flexible routing configurations, providing the ability to route any input to any output.
  • Programmable Output Pre-Emphasis and Input Equalization: These features help to combat signal degradation caused by long PCB traces or cables.
  • Hot-Swap Capability: The device can be safely added or removed from a live backplane, increasing system reliability and uptime.

Product Applications

The MAX3840ETJ+T is ideal for a variety of high-speed data transmission applications. It is commonly used in:

  • Data centers and storage area networks
  • High-speed backplanes and point-to-point data links
  • SONET/SDH, Gigabit Ethernet, and Fibre Channel systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3840ETJ+T is no exception. It is available in a 32-pin TQFN package and is specified over the extended -40°C to +85°C temperature range, ensuring stable performance in a wide range of environmental conditions.

Ordering Information

The part number MAX3840ETJ+T denotes the tape and reel packaging option, which facilitates automated assembly processes and is suitable for high-volume production needs.

With its robust feature set and versatile applications, the MAX3840ETJ+T is an excellent choice for system designers looking to enhance the speed and integrity of their data communications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1702 $64.5318
20+ $5.8836 $117.6720
31+ $5.6988 $176.6628
42+ $5.5151 $231.6342
55+ $5.3315 $293.2325
73+ $4.7805 $348.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess