EN
  • EN
  • DE

SMMBD701LT1G

Part No SMMBD701LT1G
Manufacturer ON Semiconductor
Catalog RFFETs
Description DIODE SCHOTTKY 70V 200MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features RF Diode Schottky - Single 70V 200 mW SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SMMBD701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934388-SMMBD701LT1G
Ultra Librarian 3D Model Ultra Librarian SMMBD701LT1G CAD Model

Description

ON Semiconductor SMMBD701LT1G Product Overview

The SMMBD701LT1G is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to offer low forward voltage drop, high surge capability, and significant power loss reduction, making it an ideal choice for a wide range of applications. The SMMBD701LT1G is particularly suited for use in high-frequency rectification and freewheeling applications in power supplies and other power-switching applications.

Constructed with ON Semiconductor's patented Schottky barrier technology, this diode features a metal-to-silicon junction with a minimized capacitance that allows for high-speed switching and enhanced system efficiency. The SMMBD701LT1G offers superior thermal performance and reliability, thanks to its robust design and the use of high-quality materials.

Key Features

  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuitry.
  • High Surge Capability: It can withstand high surge currents, making it robust against sudden spikes in the circuit, ensuring reliability and longevity.
  • Fast Switching Speed: The diode's fast switching capability makes it an excellent option for high-frequency applications, where speed is crucial.
  • Power Loss Reduction: With its efficient operation, the SMMBD701LT1G helps in reducing power loss across the system, contributing to overall energy savings.

Applications

  • DC-DC converters
  • Free-wheeling diodes in power supplies
  • Power management devices
  • Reverse battery protection
  • Automotive applications

The SMMBD701LT1G is packaged in a compact SOT-23 package, which is lead-free and RoHS compliant, minimizing the environmental impact and meeting the requirements of environmentally conscious companies and regulations. Its small form factor makes it an excellent choice for space-constrained applications while providing the high performance expected from ON Semiconductor products.

With its combination of efficiency, reliability, and compact size, the SMMBD701LT1G from ON Semiconductor is an excellent choice for designers and engineers looking to optimize their power management systems and ensure robust performance in their electronic devices.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4212 $50.5440
290+ $0.3456 $100.2240
450+ $0.3348 $150.6600
620+ $0.3240 $200.8800
800+ $0.3132 $250.5600
1,070+ $0.2808 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess