EN
  • EN
  • DE
  • IT

MAX3806GTC+T

Part No MAX3806GTC+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP TRANSIMPEDANCE 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Distance Measuring, Preamplifier
Input Type Logic
Output Type Voltage
Supply Current 15mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Family Part Number MAX3806
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703415-MAX3806GTC+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3806GTC+T CAD Model

Description

The MAX3806GTC+T from Maxim Integrated is a cutting-edge, high-performance transimpedance amplifier (TIA) designed for optical networking applications. It is a critical component for converting optical signals into electrical signals in fiber optic receivers, making it an essential part of high-speed communication systems.

This TIA is optimized for 10Gbps applications and is suitable for use in various fiber optic communication standards, including 10 Gigabit Ethernet, Fiber Channel, and SONET/SDH networks. With its high transimpedance gain and low noise performance, the MAX3806GTC+T ensures excellent signal integrity, which is paramount in maintaining high data rates over long distances.

The device is offered in a compact, surface-mount package that is RoHS compliant, making it suitable for automated assembly processes and environmentally friendly products. Its small footprint allows for efficient use of board space in densely packed optical modules such as SFP+ transceivers, XFP modules, and integrated optical subassemblies.

The MAX3806GTC+T operates over a wide temperature range, which is essential for maintaining performance in the varying environmental conditions found in networking equipment environments. It also features automatic gain control (AGC) to maintain a stable output amplitude over a wide range of input power levels, thus ensuring consistent performance and reliability.

Maxim Integrated has designed the MAX3806GTC+T with an emphasis on power efficiency, which is increasingly important in today's energy-conscious market. The device's low power consumption helps reduce the overall power budget of optical systems, contributing to a greener and more cost-effective solution for high-speed data transfer.

In summary, the MAX3806GTC+T transimpedance amplifier from Maxim Integrated is an ideal solution for system designers looking to enhance the performance and efficiency of their optical communication systems. Its combination of high-speed operation, compact packaging, and power efficiency makes it a valuable addition to any high-speed optical receiver design.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0905 $64.3620
8+ $13.2025 $105.6200
12+ $12.7899 $153.4788
17+ $12.3773 $210.4141
21+ $11.9648 $251.2608
28+ $10.7270 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess