EN
  • EN
  • DE

IDSD-20-D-12.00

Part No IDSD-20-D-12.00
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description INSULATION DISPLACEMENT TERMINAL / 40 Position Cable Assembly Rectangular Socket to Socket 1.00' (304.80mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series IDSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 40
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 1.00' (304.80mm)
Color Multiple, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Base Product Number IDSD-20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Standard Package 1
Win Source Part Number 1056291-IDSD-20-D-12.00
Ultra Librarian 3D Model Ultra Librarian IDSD-20-D-12.00 CAD Model

Description

The IDSD-20-D-12.00 Rectangular Cable Assembly is an excellent product for those looking for a cable assembly with multiple colors and ribbon.

  • Positions: 40.
  • Type: Socket to socket.
  • Contact Finish: Gold.
  • Package: Bulk.
  • Length: 1.00' (304.80mm).
  • Shielding: Unshielded.
  • Cable Termination: IDC.
  • Pitch - Connector: 0.100" (2.54mm).
  • Pitch - Cable: 0.050" (1.27mm).
  • Benefit: The IDSD-20-D-12.00 Rectangular Cable Assembly is an excellent product for those looking for a high-quality cable assembly with multiple features.

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 14 Position Cable Assembly Rectangular Socket to Socket 0.503' (153.16mm, 6.03")
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / Cable Assembly 1.524m 30AWG 1.27mm 12 POS IDC Connector F Tiger eye™ Bulk
Lowest to $12.3051
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
Cable Assembly 0.101m 28AWG 2mm 20 to 20 POS IDC Connector to IDC Connector F-F TIGER EYE™ Bulk / CABLE ASSEM 2MM 20POS F-F 4"
Lowest to $9.7852
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess