EN
  • EN
  • DE
  • IT

DMT47M2LDVQ-13

Part No DMT47M2LDVQ-13
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 31V-40V POWERDI333 / Mosfet Array 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 11.9A (Ta), 30.2A (Tc)
Rds On (Max) @ Id, Vgs 10.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 14nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 891pF @ 20V
Power - Max 2.34W (Ta), 14.8W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerVDFN
Supplier Device Package PowerDI3333-8 (Type UXC)
Base Product Number DMT47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355399-DMT47M2LDVQ-13
Ultra Librarian 3D Model Ultra Librarian DMT47M2LDVQ-13 CAD Model

Description

Product Overview: DMT47M2LDVQ-13 from Diodes Incorporated

The DMT47M2LDVQ-13 is a cutting-edge MOSFET device designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This particular MOSFET is part of the company's extensive portfolio of discrete, analog, and mixed-signal components tailored for various electronic applications.

Key Features

  • Low On-Resistance: The DMT47M2LDVQ-13 boasts a very low on-resistance (R<sub>DS(on)), which significantly reduces power loss and enhances overall efficiency during operation.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-speed circuitry, contributing to better performance in applications such as power management and conversion.
  • Power Dissipation: With an excellent power dissipation rating, the device can handle a substantial amount of power, making it suitable for power-intensive applications.
  • Small Package: The DMT47M2LDVQ-13 comes in a compact, surface-mount package, which is perfect for space-constrained applications while providing robust and reliable performance.

Applications

The DMT47M2LDVQ-13 MOSFET is versatile and can be used in a wide range of electronic applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Computing and storage platforms
  • Telecommunications equipment
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DMT47M2LDVQ-13 is manufactured with stringent quality control processes, ensuring reliability and performance consistency. Customers can trust this MOSFET to meet their application requirements and provide a long-lasting solution.

Environmental Compliance

The DMT47M2LDVQ-13 MOSFET is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is manufactured with a focus on environmental safety and sustainability. By choosing this product, customers are making an eco-friendly decision for their electronic designs.

In summary, the DMT47M2LDVQ-13 from Diodes Incorporated is an exceptional MOSFET solution that offers low on-resistance, high-speed switching, and efficient power handling capabilities, all in a small, environmentally compliant package. It is a reliable choice for designers looking to optimize their electronic applications for both performance and space.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Diodes Incorporated
Lowest to $0.6913
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess