EN
  • EN
  • DE
  • IT

MAX3747AEUB

Part No MAX3747AEUB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-uMAX/uSOP
Family Name MAX3747
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881643-MAX3747AEUB
Ultra Librarian 3D Model Ultra Librarian MAX3747AEUB CAD Model

Description

Maxim Integrated MAX3747AEUB Product Overview

The MAX3747AEUB from Maxim Integrated is a high-performance, low-power, compact transimpedance amplifier (TIA) designed for use in fiber optic receivers. This advanced amplifier is part of Maxim's extensive range of integrated circuits that cater to the communications market, particularly for applications requiring high-speed data transmission.

With its small 10-pin µMAX package, the MAX3747AEUB is optimized for space-constrained applications, offering designers a minimal footprint solution without compromising on performance. The device is capable of handling data rates up to 2.7Gbps, making it an ideal choice for gigabit Ethernet, Fibre Channel, and other high-speed data communication protocols.

The MAX3747AEUB features a single 3.3V power supply operation, which contributes to its low power consumption. This characteristic is particularly valuable in systems where power efficiency is crucial. Moreover, the device boasts an automatic gain control (AGC) function that maintains a consistent output amplitude over a wide range of input signal levels, ensuring reliable performance and simplifying design requirements.

One of the notable attributes of the MAX3747AEUB is its excellent signal-to-noise ratio (SNR), which is essential for maintaining signal integrity in noisy environments. This TIA also provides a shutdown feature that allows for additional power savings by disabling the amplifier when it is not in use.

For ease of integration into existing designs, the MAX3747AEUB is fully specified over the -40°C to +85°C temperature range, ensuring robust performance in a variety of operating conditions. Its lead-free construction and RoHS compliance also make it suitable for environmentally conscious applications that demand adherence to strict regulatory standards.

In summary, the MAX3747AEUB from Maxim Integrated is a versatile and efficient solution for designers looking to implement high-speed optical receivers with minimal power consumption and space requirements. Its combination of features and performance makes it a competitive choice for today's data communication challenges.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess