EN
  • EN
  • DE

DS2776G+

Part No DS2776G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI+ 2CELL 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 14-TDFN-EP (3x5)
Win Source Part Number 080731-DS2776G+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2776G+ CAD Model

Description

Maxim Integrated DS2776G+ Fuel Gauge IC

The DS2776G+ from Maxim Integrated is a sophisticated fuel gauge Integrated Circuit (IC) designed to provide precise battery monitoring and management for single-cell and dual-cell Li-ion (Lithium-ion) batteries. This high-performance IC is an essential component for portable devices where accurate battery status is critical for optimal operation and user experience.

This compact, feature-rich IC offers a range of functionalities that make it an ideal solution for a variety of battery-powered applications. With its precision measurement capabilities, the DS2776G+ can accurately monitor voltage, temperature, and current, allowing for real-time battery status updates. The device utilizes Maxim's patented algorithms to calculate remaining battery capacity, providing users with reliable information on battery life expectancy.

The DS2776G+ also includes a unique adjustable overcharge and overdischarge protection system, safeguarding the battery from extreme conditions that could potentially cause damage or reduce its lifespan. This protection is crucial for maintaining the safety and durability of the battery, especially in devices that undergo frequent charge and discharge cycles.

Integration with the host system is made simple through the IC's I2C-compatible interface, which enables seamless communication with microcontrollers or other system components. This allows for easy integration into existing designs, minimizing development time and effort.

Key features of the DS2776G+ include:

  • High-precision voltage, current, and temperature measurements
  • Advanced algorithms for accurate remaining capacity estimation
  • Adjustable overcharge and overdischarge protection
  • I2C-compatible interface for straightforward system integration
  • Compact form factor suitable for space-constrained applications

Overall, the DS2776G+ is a reliable and efficient solution for battery management in portable electronic devices. Its precision and protective features ensure that batteries operate within their safe limits, thereby extending their service life and performance. Whether it's for smartphones, laptops, or other portable gadgets, the DS2776G+ is an excellent choice for developers looking to enhance their product's power management system.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess