EN
  • EN
  • DE

MAX3740AETG+T

Part No MAX3740AETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC DRIVER SFP VCSEL 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 3.2Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 55mA
Current - Modulation 15mA
Current - Bias 15mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 021604-MAX3740AETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3740AETG+T CAD Model

Description

Maxim Integrated MAX3740AETG+T Product Overview

The Maxim Integrated MAX3740AETG+T is a high-performance, low-power, multirate limiting amplifier designed for use in fiber optic receivers. This compact device is a critical component for applications requiring the conversion of an optical signal into a digital form, such as in Gigabit Ethernet, Fiber Channel, and other high-speed communication protocols.

With a wide bandwidth and fast response time, the MAX3740AETG+T is capable of handling data rates from 1Gbps to 4.25Gbps, making it a versatile choice for a range of high-speed data communications. Its limiting amplifier function ensures a constant output amplitude, which is essential for maintaining signal integrity over long distances and through various transmission media.

Key Features

  • Supports data rates from 1Gbps to 4.25Gbps
  • Low power consumption for energy-efficient operation
  • Programmable output amplitude and emphasis for signal optimization
  • Integrated loss-of-signal (LOS) detection for enhanced reliability
  • Single 3.3V power supply for simplified design
  • Available in a compact 24-pin TQFN package

The MAX3740AETG+T is engineered to provide excellent jitter performance, which is critical for maintaining the quality and reliability of high-speed data transmissions. The device features programmable output amplitude and emphasis, allowing designers to fine-tune the signal characteristics for optimal performance with their specific system requirements.

Another notable feature of the MAX3740AETG+T is its integrated loss-of-signal (LOS) detection circuitry. This functionality enables the device to monitor the quality of the incoming optical signal and indicate when the signal falls below a predefined threshold, which is invaluable for maintaining system integrity and facilitating prompt troubleshooting.

Designed for convenience and ease of integration, the MAX3740AETG+T requires only a single 3.3V power supply and is offered in a space-saving 24-pin TQFN package. This compact form factor, combined with its low power consumption, makes it an excellent choice for high-density applications where board space is at a premium and energy efficiency is a concern.

In summary, the Maxim Integrated MAX3740AETG+T is a robust, high-speed limiting amplifier that offers designers the performance and flexibility needed to tackle the challenges of modern optical communication systems.

You May Also Be Interested in

Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9999 $51.9996
10+ $10.6666 $106.6660
15+ $10.3332 $154.9980
21+ $9.9999 $209.9979
26+ $9.6666 $251.3316
35+ $8.6666 $303.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess