EN
  • EN
  • DE

MAX367CWN+

Part No MAX367CWN+
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC SIGNAL-LINE CIRC PROT 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Mixed Technology
Manufacturer Maxim Integrated
Packaging Tube
Voltage - Clamping ±40V
Technology Mixed Technology
Power (Watts) 762mW
Number of Circuits 8
Applications General Purpose
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 18-SOIC
Win Source Part Number 108347-MAX367CWN+
Ultra Librarian 3D Model Ultra Librarian MAX367CWN+ CAD Model

Description

Maxim Integrated Product Overview: MAX367CWN+

The MAX367CWN+ is a high-performance, low-power, 8-channel, analog multiplexer/demultiplexer from Maxim Integrated. This device is designed to provide precision analog signal routing for various applications, including data acquisition systems, test equipment, and communication devices. With its robust feature set and compact design, the MAX367CWN+ is an ideal solution for engineers looking to optimize their system performance while maintaining efficiency and reliability.

Key Features

  • High Performance: The MAX367CWN+ offers low on-resistance (RON) and low charge injection, which ensures minimal distortion and high signal integrity when routing analog signals.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device consumes minimal power, which is crucial for battery-operated and portable devices.
  • Versatility: The 8-channel configuration allows for multiple signal routing options, making it versatile for different design requirements.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating various supply levels and providing flexibility in system design.
  • Single-Ended or Differential Operation: The MAX367CWN+ can be used for both single-ended and differential signals, providing further adaptability for different types of analog inputs and outputs.

Applications

  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Communication Devices
  • Audio and Video Signal Routing
  • Medical Instrumentation

Technical Specifications

The MAX367CWN+ operates within a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. It comes in a wide-body, 18-pin SOIC package, which is suitable for surface-mount technology and is compatible with standard PCB assembly processes.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX367CWN+ is no exception. Each device is rigorously tested to meet high standards of performance and reliability, ensuring that it meets the demands of even the most critical applications.

For designers looking for a reliable, high-performance analog multiplexer/demultiplexer, the MAX367CWN+ from Maxim Integrated offers an excellent balance of features and performance, making it a top choice for a wide range of analog signal routing needs.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess