Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1469902-ST10000VX0004
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian ST10000VX0004 CAD Model

Description

The Seagate ST10000VX0004 is a 10TB HDD from the Skyhawk series, designed specifically for surveillance systems that demand high storage capacity and 24x7 reliability. This 3.5-inch SATA drive operates with a 6Gb/s interface and features a large 256MB cache, optimizing the performance for write-intensive, multi-drive environments found in network video recorders (NVRs) and surveillance systems. The ST10000VX0004 supports up to 64 HD cameras and offers ImagePerfect firmware to minimize dropped frames and downtime. Its high capacity and robust performance make it ideal for businesses and individuals looking for dependable storage solutions for extensive video surveillance archives. The Skyhawk's durability and reliability are backed by Seagate's years of experience in the storage industry, making it a top choice for security-conscious users.

You May Also Be Interested in

Intel
400GB SSD 1.8" 5mm DC S3700 SATA 6Gb/s MLC 25nm
Need more? Email Us
ECAD model for SSDSC1NA400G301
Adata
240GB SX930 2.5' SATA 6Gb/s
Need more? Email Us
ECAD model for ASX930SS3-240GM-C
Micron Technology Inc.
240GB SSD 1.8" SATA M500DC 6Gb/s
Need more? Email Us
ECAD model for MTFDDAA240MBB-2AE1ZABYY
Intel
256GB SSD PRO5400 SATA 6Gb/s TLC
Need more? Email Us
ECAD model for SSDSC2KF256H6DN
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,280.3031
ECAD model for MTFDDAK960TDS-1AW1ZABYY
Samsung
240GB SSD 1.8" SATA
Need more? Email Us
ECAD model for MZ8WD240HCFV-00003
Micron Technology Inc.
SSD 3.84TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK3T8TDT-1AW1ZABYY
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T9TDS-1AW1ZABYY
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK960TDT-1AW1ZABYY

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention