EN
  • EN
  • DE

MAX366CSA+T

Part No MAX366CSA+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC CIRC PROT SIGNAL-LINE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 3
Applications General
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 703356-MAX366CSA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX366
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX366CSA+T CAD Model

Description

The MAX366CSA+T from Maxim Integrated is a precision, quad, SPST (Single Pole Single Throw) analog switch designed to provide high performance in a wide range of applications. This versatile component is well-suited for systems that require low distortion and low switching errors, making it an ideal choice for audio signal routing, data acquisition systems, and sample-and-hold circuits.

Key Features:

  • Low On-Resistance: The MAX366CSA+T features a low on-resistance of 35Ω (max), which remains flat over the specified signal range. This ensures minimal signal attenuation and distortion when the switch is closed, providing a clear and consistent signal path.
  • Single-Supply Operation: It operates from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, offering flexibility in various circuit designs and simplifying power management.
  • Low Power Consumption: With its low power requirements, the MAX366CSA+T conserves energy, making it suitable for battery-powered devices and portable equipment.
  • Fast Switching Times: The device boasts fast switching times (t<sub>ON = 175ns max, t<sub>OFF = 145ns max), which is crucial for applications that require quick response times.
  • High Off-Isolation: Offering high off-isolation of -83dB at 1MHz, the MAX366CSA+T minimizes crosstalk between channels when the switch is in the off position.
  • TTL/CMOS-Logic Compatible: The control inputs are TTL/CMOS-logic compatible, ensuring easy integration with digital systems.
  • Extended Temperature Range: This analog switch operates over an extended temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Package: The MAX366CSA+T comes in a compact 8-pin SOIC package, providing a space-efficient solution for PCB layouts.

Applications:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Sample-and-Hold Circuits
  • Test Equipment

In summary, the MAX366CSA+T is a high-quality analog switch that offers excellent performance and reliability for a broad range of applications. Its combination of low on-resistance, fast switching, and high isolation makes it a top choice for designers looking for an efficient and precise switching solution.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess