EN
  • EN
  • DE

MAX3656ETG+

Part No MAX3656ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 2.5GBPS 3.6V 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Current - Modulation 85mA
Current - Bias 70mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 073552-MAX3656ETG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3656ETG+ CAD Model

Description

Product Overview: MAX3656ETG+ from Maxim Integrated

The MAX3656ETG+ is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This TIA is engineered to operate with a single +3.3V power supply and is optimized for 2.5Gbps fiber optic receivers. It is a key component in the conversion of optical signals to electrical signals in fiber optic communication systems.

The device is packaged in a compact, 16-pin TQFN (Thin Quad Flat No-Lead) package with an exposed pad for excellent thermal performance. The MAX3656ETG+ is designed with an automatic gain control (AGC) circuit that maintains a constant average output voltage over a wide range of input light levels. This feature ensures a consistent performance across various operating conditions, making it a versatile choice for different applications.

One of the standout features of the MAX3656ETG+ is its high transimpedance gain of 4.5kΩ, which allows for the detection of very small input currents resulting from low light levels. This makes it particularly suitable for long-haul, metro, and access network applications where signal integrity is of utmost importance.

The device also boasts a bandwidth of 2.7GHz, providing the necessary speed for high-bit-rate systems. Additionally, the MAX3656ETG+ offers a low input-referred noise density of 11pA/√Hz, contributing to the high signal-to-noise ratio required for advanced optical communication systems.

For ease of use, the MAX3656ETG+ features an RSSI (Received Signal Strength Indicator) output that provides an analog voltage proportional to the average optical power received, which can be used for diagnostics and monitoring purposes. The TIA also includes a shutdown mode to conserve power when the device is not in use.

In summary, the MAX3656ETG+ from Maxim Integrated is a robust, high-performance TIA that is well-suited for a variety of fiber optic applications. Its combination of high gain, wide bandwidth, and low noise makes it an ideal choice for designers looking to enhance the performance of their optical communication systems.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2702 $50.8080
100+ $1.0423 $104.2300
150+ $1.0097 $151.4550
205+ $0.9771 $200.3055
265+ $0.9446 $250.3190
355+ $0.8468 $300.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess