EN
  • EN
  • DE

UCC38051D

Part No UCC38051D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description TRANSITION MODE PFC CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Operating Supply Voltage 12 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276428-UCC38051D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC38051
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC38051D CAD Model

Description

Product Overview: Texas Instruments UCC38051D

The UCC38051D is a sophisticated power management integrated circuit (IC) from Texas Instruments (TI), designed to optimize power supply efficiency and performance. This IC is part of TI's extensive range of power management solutions and is particularly well-suited for Power Factor Correction (PFC) applications. The UCC38051D is engineered to provide precise power control in a compact and efficient package, making it an ideal choice for a variety of electronic devices and systems.

Key Features

  • Transition Mode (TM) PFC Controller: The UCC38051D operates in transition mode, also known as critical conduction mode (CrM), which enables the power supply to automatically adjust to varying loads, ensuring optimal efficiency across different operating conditions.
  • Programmable Soft Start: This feature allows for a controlled ramp-up of the output voltage, reducing stress on the IC and connected components during power-up, which enhances reliability and lifespan.
  • Low Startup and Operating Current: The device is designed for low power consumption, with a startup current of typically 170 µA and an operating current of typically 4 mA, contributing to the overall efficiency of the system.
  • Advanced Protection Features: The UCC38051D incorporates a range of protection features including overvoltage protection, peak current limit, and open-loop detection, safeguarding the system against a variety of fault conditions.

Applications

The versatility of the UCC38051D makes it suitable for a wide range of applications, particularly where power efficiency and power factor correction are priorities. Common applications include:

  • AC-DC Adapters for Laptops and PCs
  • Flat Panel Display and TV Power Supplies
  • Offline Power Supplies
  • LED Lighting Drivers
  • Telecom Power Supplies

Technical Specifications

The UCC38051D is offered in an 8-pin SOIC package, which is designed for easy integration into various circuit designs. It operates over a wide supply voltage range and features a trimmed 2.5V reference. The device is characterized for operation from -40°C to +105°C, ensuring reliable performance in a broad range of environmental conditions.

By incorporating the UCC38051D into your power management design, you can achieve a highly efficient and reliable PFC solution that meets stringent energy-saving standards while minimizing the overall footprint of your power supply.

You May Also Be Interested in

NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8376 $50.2560
150+ $0.6873 $103.0950
230+ $0.6658 $153.1340
315+ $0.6444 $202.9860
405+ $0.6229 $252.2745
540+ $0.5584 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess