The MAX3645ESE+T from Maxim Integrated is a high-performance, low-power, single +3.3V supply, serial digital video fiber-optic transmitter designed to operate at data rates of up to 2.97Gbps. This device is ideal for a wide range of applications, including high-definition video broadcasting, digital signage, and high-speed communication links that require the transmission of high-speed serial digital data over long distances.
Key Features
- Operates at Data Rates from 50Mbps to 2.97Gbps
- Single +3.3V Power Supply
- Low Power Consumption
- Integrated Laser Driver with Automatic Power Control (APC)
- PECL Data Inputs and Outputs
- Hot-Pluggable SFP Footprint
- Compliant with SFP MSA Specifications
- Temperature Range: -40°C to +85°C
The MAX3645ESE+T is packaged in a compact, surface-mount 16-pin narrow SO package, making it an excellent choice for space-constrained applications. The integrated laser driver with automatic power control ensures consistent performance and extends the life of the laser diode. The device's PECL data inputs and outputs provide compatibility with a wide range of existing systems and infrastructure.
Designed for ease of use, the MAX3645ESE+T supports hot-pluggable SFP modules, allowing for easy installation and maintenance without the need to power down the system. Compliance with the Small Form-factor Pluggable (SFP) Multi-Source Agreement (MSA) specifications ensures interoperability with a broad range of optical modules and systems.
The device's robust design allows it to operate in harsh industrial environments with a wide temperature range of -40°C to +85°C. This ensures reliable operation in outdoor installations or other settings with extreme temperature variations.
Whether you are looking to upgrade your video broadcast system, implement high-speed digital signage, or establish a reliable high-speed communication link, the MAX3645ESE+T from Maxim Integrated provides a versatile and efficient solution that meets the demands of today's high-speed data communication applications.