EN
  • EN
  • DE

UCC27800EVM-336

Part No UCC27800EVM-336
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description UCC27800EVM-336 / UCC27800 Gate Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part UCC27800
Supplied Contents Board(s)
Base Product Number UCC27800
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342396-UCC27800EVM-336
Ultra Librarian 3D Model Ultra Librarian UCC27800EVM-336 CAD Model

Description

The UCC27800EVM-336 from Texas Instruments is a state-of-the-art evaluation module designed for testing the performance and capabilities of the UCC27800, a half-bridge gate driver with high-current drive capability. This evaluation module is an essential tool for engineers and developers looking to explore the features and integrate the UCC27800 gate driver into their power management designs.

Key Features

  • Integrated Circuit: The module is built around the UCC27800 half-bridge gate driver, which is capable of driving N-channel MOSFETs or IGBTs in a high-side and low-side configuration.
  • High Current Drive: Capable of delivering peak output currents of up to 4 A, the UCC27800EVM-336 can effectively drive power transistors in high-power applications.
  • Bootstrap Circuitry: The evaluation module includes bootstrap circuitry necessary for the high-side gate drive, providing a simple and efficient solution for high-voltage applications.
  • Protection Features: The UCC27800 incorporates a range of protection features such as undervoltage lockout, overcurrent protection, and thermal shutdown, all of which are testable with this EVM.
  • Robust Design: Designed with high-quality components, the EVM ensures reliable operation and durability for extensive testing scenarios.

Applications

The UCC27800EVM-336 is suitable for a wide range of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Inverters
  • Power supplies
  • Class D audio amplifiers

Easy to Use

The evaluation module is designed for ease of use, allowing for quick setup and integration into existing test circuits. It comes with comprehensive documentation, including a user guide and schematic diagrams, to facilitate a seamless evaluation experience.

Support and Resources

Texas Instruments provides extensive support and resources for the UCC27800EVM-336, including detailed datasheets, application notes, and technical support from TI's expert engineers. Customers can access these resources on the Texas Instruments website to accelerate development and optimize their use of the evaluation module.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess