EN
  • EN
  • DE
  • IT

MAX350EAP+T

Part No MAX350EAP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 16 Ohm (Maximum)
Operating Supply Voltage 2.7 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 703310-MAX350EAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX350
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX350EAP+T CAD Model

Description

Introducing the MAX350EAP+T from Maxim Integrated

The MAX350EAP+T is a cutting-edge, high-performance analog switch from Maxim Integrated, designed to deliver exceptional signal integrity and system reliability. This precision analog switch is a part of the MAX350 series, which is well-known for its low on-resistance and low leakage currents, making it an ideal choice for a wide range of applications, including data acquisition systems, sample-and-hold circuits, and communication systems.

With its single-ended 4-channel configuration, the MAX350EAP+T offers designers the flexibility to control multiple signal paths efficiently. Each channel is capable of handling rail-to-rail analog signals, which enables the switch to support a broad spectrum of input signals without compromising on performance.

One of the standout features of the MAX350EAP+T is its low on-resistance, typically just 35 ohms. This low resistance minimizes signal attenuation and ensures that the switch can carry higher currents with minimal voltage drop, making it suitable for power-sensitive applications. Additionally, the switch boasts a low charge injection of only 10pC (max) and off-leakage current of 0.1nA (max at +25°C), which are critical parameters for maintaining signal fidelity and reducing power consumption.

The MAX350EAP+T operates over a wide voltage range of ±4.5V to ±20V, or a single supply voltage from 9V to 40V, providing versatility in various system designs. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.

Maxim Integrated has packaged the MAX350EAP+T in a 20-pin SSOP package, which is not only space-efficient but also offers excellent thermal performance. The switch is enhanced with ESD protection, safeguarding the device from electrostatic discharges during handling and operation, thus extending its longevity.

Whether you're developing precision instrumentation, battery-powered equipment, or audio and video routing systems, the MAX350EAP+T from Maxim Integrated is a robust solution that promises to deliver high accuracy, minimal power loss, and dependable switching capabilities.

Choose the MAX350EAP+T for your next design project and experience the superior performance that Maxim Integrated products are renowned for.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess