EN
  • EN
  • DE
  • IT

MAX3467EPA+T

Part No MAX3467EPA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703287-MAX3467EPA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3467EPA+T CAD Model

Description

The MAX3467EPA+T from Maxim Integrated is a robust, high-speed transceiver module designed to facilitate RS-485/RS-422 communication. This device is specifically engineered to operate in harsh industrial environments where noise immunity and high data integrity are paramount. With its strong differential driver and receiver, it ensures reliable data transmission over long cable runs or in electrically noisy conditions.

The transceiver operates from a single 5V supply, making it compatible with a wide range of industrial applications. It features a half-duplex communication capability, which allows for bidirectional communication over a single pair of wires, reducing the complexity and cost of the cabling network.

One of the key features of the MAX3467EPA+T is its fail-safe receiver, which guarantees a known output state if the inputs are open, shorted, or idle. This feature is critical in preventing false data transmission and ensuring system reliability. The device also includes thermal shutdown and short-circuit protection, further enhancing its robustness against tough environmental conditions.

The transceiver's data rates are impressive, supporting up to 10Mbps, which makes it suitable for high-speed data communication tasks. Additionally, the MAX3467EPA+T has a low quiescent current, which helps in reducing power consumption when the device is in idle mode, thus contributing to energy efficiency in the overall system design.

Packaged in an 8-pin DIP, the MAX3467EPA+T is designed for ease of integration into existing and new designs. Its pin configuration is industry-standard, which allows for drop-in replacements and easy upgrades from other transceiver modules without significant board redesigns.

In summary, the MAX3467EPA+T transceiver from Maxim Integrated is an ideal solution for designers looking to implement RS-485/RS-422 communication in industrial settings. Its combination of high-speed data transfer, robust protection features, and efficient power usage make it a reliable and cost-effective choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess