EN
  • EN
  • DE
  • IT

MAX14885EETL

Part No MAX14885EETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701478-MAX14885EETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14885EETL CAD Model

Description

The MAX14885EETL from Maxim Integrated is a state-of-the-art HDMI interface IC designed to provide seamless connectivity for video and audio transmission in a wide array of consumer electronics. This integrated circuit is engineered to support the High-Definition Multimedia Interface (HDMI) specifications, ensuring compatibility with the latest HD content and devices.

Key Features

  • High-Definition Support: Capable of handling high-definition video signals, the MAX14885EETL is ideal for applications requiring the transmission of 1080p content and beyond.
  • Audio Return Channel: Incorporates an Audio Return Channel (ARC) that allows an HDMI-connected TV with a built-in tuner to send audio data upstream to a surround sound system without needing a separate audio cable.
  • Enhanced Color Spaces: Supports a variety of color spaces including sRGB, YCbCr, and Deep Color, providing flexibility and superior video quality for different display technologies.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX14885EETL minimizes power usage, making it suitable for energy-conscious applications.
  • Integrated ESD Protection: Features built-in Electrostatic Discharge (ESD) protection to safeguard the device from the common electrostatic threats found in everyday electronic device handling.

Applications

The MAX14885EETL is versatile and can be used in a variety of devices that require high-quality video and audio transmission. It is perfect for:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Media streaming devices
  • Gaming consoles
  • Professional AV equipment

Technical Specifications

The device comes in a compact 40-pin TQFN package and operates over the -40°C to +85°C temperature range. It requires a supply voltage of 3.3V and offers a low standby current, making it ideal for portable applications.

Maxim Integrated's MAX14885EETL HDMI interface IC is a reliable and high-performance solution for manufacturers looking to enhance their products with top-tier video and audio capabilities. Its robust feature set and industry compliance make it a smart choice for the next generation of multimedia devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2954 $60.1356
33+ $3.5239 $116.2887
51+ $3.4142 $174.1242
70+ $3.3033 $231.2310
91+ $3.1936 $290.6176
122+ $2.8632 $349.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess