EN
  • EN
  • DE

MAX3466CPD+T

Part No MAX3466CPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703283-MAX3466CPD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3466CPD+T CAD Model

Description

Maxim Integrated MAX3466CPD+T Product Overview

The MAX3466CPD+T is a high-performance, low-power, RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate robust serial communication in harsh industrial environments. This device is part of Maxim's family of transceivers that are known for their reliability and efficiency in data transmission over long distances and in electrically noisy conditions.

Key Features

  • Integrated Protection: The MAX3466CPD+T offers built-in electrostatic discharge (ESD) protection up to ±15kV (Human Body Model), ensuring the device's resilience against sudden voltage spikes and enhancing its durability in challenging settings.
  • High-Speed Operation: With a data rate capability of up to 2.5Mbps, this transceiver can handle high-speed data communication, making it suitable for applications that require fast data throughput.
  • Half-Duplex Interface: The device supports half-duplex communication, allowing bidirectional data transmission over a single pair of wires, thus reducing cabling costs and simplifying network design.
  • Wide Supply Voltage Range: Operating with a supply voltage range of 4.75V to 5.25V, the MAX3466CPD+T is versatile for use in a variety of systems with different power requirements.
  • Thermal Shutdown: The transceiver includes a thermal shutdown feature to protect against excessive power dissipation and overheating.
  • Extended Temperature Range: It operates effectively in a wide temperature range from -40°C to +85°C, catering to the demands of industrial applications.

Applications

The MAX3466CPD+T is ideal for a variety of applications where reliable data transmission is crucial, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Remote Sensors and Data Loggers

Package and Quality

Maxim Integrated packages the MAX3466CPD+T in a 14-pin plastic DIP (PDIP) package, which is both robust and easy to handle in a manufacturing environment. The transceiver is supplied in tape-and-reel form, with the suffix '+T' indicating the tape and reel packaging option, which facilitates automated assembly processes. Maxim's commitment to quality ensures that each device meets stringent performance standards, providing designers with confidence in the reliability and longevity of their communication systems.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess